EN
  • EN
  • DE

CAT24WC02P

Part No CAT24WC02P
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Mounting SMD (SMT)
Case / Package PDIP
Interface I2C
Max Frequency 100 kHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 256 B
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 982498-CAT24WC02P
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC02P CAD Model

Description

ON Semiconductor CAT24WC02P EEPROM

The ON Semiconductor CAT24WC02P is a high-performance, 2-Kb I2C serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that is an essential component for a wide range of applications requiring reliable non-volatile memory storage. With its small size and low-power consumption, it is particularly well-suited for use in portable and battery-powered devices.

This EEPROM is organized as 256 x 8 bits, which allows for a total storage capacity of 2 kilobits. It operates across a voltage range of 2.5V to 5.5V, making it versatile for various circuits and power requirements. The CAT24WC02P features a hardware write protection pin that can be used to prevent unintended writes, thereby enhancing data integrity and security.

The device supports a bidirectional, two-wire I2C serial interface that allows for easy integration into existing systems. The I2C interface facilitates simple serial communication with microcontrollers and other ICs, and supports a bus speed of up to 400 kHz, which enables fast data transfer rates. This is particularly useful in applications where quick access to stored data is crucial.

ON Semiconductor's CAT24WC02P is designed with an industry-standard 8-pin PDIP, 8-pin SOIC, or 5-lead SOT-23 package, providing flexibility for various PCB layouts and design considerations. The EEPROM has a wide operating temperature range from -40°C to +85°C, ensuring reliable operation even under extreme environmental conditions.

Typical applications for the CAT24WC02P include but are not limited to, device configuration and calibration data storage, real-time clock modules, medical devices, smart cards, and various consumer electronics. Its robust design and compatibility with the I2C serial bus standard make it an excellent choice for designers looking for a dependable and easy-to-use non-volatile memory solution.

Overall, the CAT24WC02P from ON Semiconductor represents a reliable and versatile EEPROM choice for designers and engineers who require a compact, low-power, and high-performance non-volatile memory component.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess