ON Semiconductor CAT24WC02JI-TE13 EEPROM
The CAT24WC02JI-TE13 from ON Semiconductor is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device. This integrated circuit is designed to provide a flexible, non-volatile data storage solution for a wide array of applications ranging from consumer electronics to industrial systems. With a storage capacity of 2 Kbits, the CAT24WC02JI-TE13 is optimized for storing configuration settings, calibration data, and small application parameters that need to be preserved during power loss.
Utilizing the standard I<sup>2C bus interface, the CAT24WC02JI-TE13 allows for easy integration into existing designs, offering a seamless communication experience with microcontrollers and other digital systems. The device supports a bus speed of up to 400 kHz, providing a swift data transfer rate that is essential for applications requiring quick access to stored information.
One of the key features of the CAT24WC02JI-TE13 is its low-voltage operation. The device can operate across a voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems. This versatility ensures that it can be used in various power environments without the need for additional level shifting or power regulation components.
The CAT24WC02JI-TE13 is designed with reliability in mind. It boasts a high write endurance with a typical value of 1,000,000 write cycles, ensuring a long operational lifespan for applications that require frequent data updates. Additionally, the data retention is rated at over 100 years, offering peace of mind that critical data will be preserved over the lifetime of the product.
For ease of implementation, the CAT24WC02JI-TE13 is available in a SOIC-8 package, which is widely used and easily handled in PCB design and manufacturing processes. This package is also known for its robustness, making it a reliable choice for both prototyping and mass production.
In summary, the ON Semiconductor CAT24WC02JI-TE13 EEPROM is an ideal choice for designers looking for a compact, reliable, and easy-to-use non-volatile memory solution. Its compatibility with the I<sup>2C bus, low-voltage operation, and high endurance make it an excellent option for a variety of applications that require dependable data storage.