EN
  • EN
  • DE

MAX6366LKA26+T

Part No MAX6366LKA26+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 705375-MAX6366LKA26+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6366L
Introduction Date June 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6366LKA26+T CAD Model

Description

Product Overview: MAX6366LKA26+T from Maxim Integrated

The MAX6366LKA26+T is a high-quality supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient device is specifically engineered to monitor power supplies in microprocessor systems, providing a reliable solution for system reset and power-on reset functions.

At the heart of the MAX6366LKA26+T is a precision voltage monitor that keeps a vigilant eye on the power supply voltage. When the monitored voltage falls below a preset threshold, the device asserts a reset signal, ensuring that the microprocessor and other critical system components are held in a reset state until stable power is restored. This reset signal remains asserted for a minimum timeout period after the voltage rises above the reset threshold, allowing the system ample time to stabilize.

The MAX6366LKA26+T comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications. It operates over a wide voltage range and features a low supply current, which is crucial for battery-operated devices. The device's fixed reset threshold voltage is factory-trimmed to 2.63V, which offers precision monitoring for 2.5V, 3.0V, and 3.3V power supplies.

Key features of the MAX6366LKA26+T include:

  • Factory-Trimmed Reset Threshold: Offers accurate monitoring for various power supply voltages.
  • Low Supply Current: Enhances battery life in portable applications.
  • Manual Reset Input: Provides a user-initiated reset capability.
  • Compact SOT-23 Packaging: Saves space in PCB design.
  • Wide Operating Temperature Range: Ensures reliable operation in diverse environments.

Designed for reliability, the MAX6366LKA26+T is a crucial component for systems where consistent operation and controlled power-up sequences are essential. Its robust voltage monitoring capabilities make it a go-to choice for applications in telecommunications, computers, controllers, and portable battery-powered devices. Maxim Integrated's commitment to quality ensures that the MAX6366LKA26+T supervisory circuit is a dependable solution for maintaining system integrity.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess