EN
  • EN
  • DE

CAT24S128C4ATR

Part No CAT24S128C4ATR
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 128K I2C 1MHZ 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features EEPROM Memory IC 128K (16K x 8) I²C 1 MHz 400 ns 4-WLCSP (0.84x0.84)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 4-XFBGA, WLCSP
Case / Package 4-WLCSP (0.84x0.84)
Family Name CAT24S128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865777-CAT24S128C4ATR
Ultra Librarian 3D Model Ultra Librarian CAT24S128C4ATR CAD Model

Description

ON Semiconductor CAT24S128C4ATR EEPROM

The CAT24S128C4ATR is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor. This robust storage solution offers a 128-Kb (16,384 x 8) memory size, making it suitable for a wide range of applications that require reliable non-volatile memory storage. The EEPROM is organized as 16,384 words of 8 bits each, providing ample space for configuration parameters, device identification, and calibration data storage.

One of the key features of the CAT24S128C4ATR is its I²C-compatible serial interface, which supports standard and fast I²C protocols. The device's I²C bus compatibility allows for easy integration into existing systems with minimal additional components, making it a versatile choice for designers. The address pins enable up to four CAT24S128 devices on the same bus, providing flexibility for memory expansion.

The CAT24S128C4ATR operates over a wide voltage range of 1.7V to 5.5V, accommodating various system voltage requirements and ensuring compatibility with both 3.3V and 5V logic levels. This feature makes the device suitable for use in portable and battery-powered applications where power supply levels can vary.

Furthermore, the CAT24S128C4ATR boasts a robust endurance of 1,000,000 program/erase cycles and a data retention period of 100 years. These characteristics ensure that data remains secure and reliable over the product's lifetime, even under frequent data updates. Additionally, the device supports a write protect pin (WP), which prevents accidental data alteration during critical operations or after deployment in the field.

For design flexibility and ease of use, the CAT24S128C4ATR comes in an 8-lead TSSOP package, which is suitable for space-constrained applications. The device also features a self-timed write cycle with auto-erase, simplifying the write interface and reducing software overhead during write operations.

In summary, the CAT24S128C4ATR from ON Semiconductor is a reliable and flexible EEPROM solution that offers a substantial amount of non-volatile storage, low power consumption, and a user-friendly interface for a wide array of applications in the consumer, industrial, and automotive markets.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4882 $51.2610
250+ $0.4006 $100.1500
390+ $0.3881 $151.3590
535+ $0.3756 $200.9460
690+ $0.3631 $250.5390
925+ $0.3255 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess