EN
  • EN
  • DE

MAX9940AXK+T

Part No MAX9940AXK+T
Manufacturer Maxim Integrated
Catalog Surge Suppression ICs
Description IC OVERVOLTAGE PROTECTOR SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Voltage - Clamping 28V
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package SC-70-5
Power (Watts) 245mW
Voltage - Working 5.5V
Win Source Part Number 022325-MAX9940AXK+T
Family Name MAX9940
Introduction Date December 10, 2014
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9940AXK+T CAD Model

Description

The MAX9940AXK+T is a high-performance, low-power operational amplifier from Maxim Integrated, designed to cater to a wide array of applications requiring precision and efficiency. This op-amp is a testament to Maxim Integrated's commitment to providing cutting-edge technology that enhances system performance while minimizing power consumption.

Key Features

  • Low Offset Voltage: The MAX9940AXK+T boasts a very low input offset voltage, which makes it ideal for applications where precision is paramount.
  • Power Efficiency: With its low power consumption, the device is well-suited for battery-powered and portable applications, ensuring extended operational life without compromising performance.
  • High Gain Bandwidth: The device offers a high gain bandwidth product, providing the ability to handle a wide range of frequencies with ease.
  • Single-Supply Operation: It operates from a single power supply, simplifying design complexity and making it versatile for various circuit configurations.
  • Temperature Range: The operational amplifier can operate over a broad temperature range, ensuring reliability and stability in diverse environmental conditions.

Applications

The MAX9940AXK+T is suitable for a variety of applications, including but not limited to:

  • Sensor signal conditioning
  • Portable instrumentation
  • Analog filters
  • Data acquisition systems
  • Medical devices

Package and Quality

The device comes in a compact SC70 package, ensuring a minimal footprint on PCBs, which is crucial for space-constrained applications. Additionally, Maxim Integrated's commitment to quality means that the MAX9940AXK+T is manufactured to the highest standards, providing reliable and consistent performance.

Conclusion

The MAX9940AXK+T from Maxim Integrated is an excellent choice for designers who require an operational amplifier that combines precision, power efficiency, and versatility. Its robust feature set and wide range of applications make it a valuable component for any high-performance electronic system.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Texas Instruments
USB Type-C Port Protector: Short-to-VBUS Overvoltage and IEC ESD Protection | SURGE SUPP 8VC 2-CIRCUIT 20WQFN
Lowest to $0.8963

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4956 $52.3460
85+ $1.2272 $104.3120
130+ $1.1888 $154.5440
175+ $1.1505 $201.3375
225+ $1.1121 $250.2225
305+ $0.9971 $304.1155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess