EN
  • EN
  • DE

LM3401EVAL/NOPB

Part No LM3401EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR LM3401
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 1A
Outputs and Type 1 Non-Isolated Output
Features Dimmable
Voltage - Input 4.5V ~ 35V
Contents Board(s)
Utilized IC / Part LM3401
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569252-LM3401EVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3401EVAL/NOPB CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR LTC3215
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LP8557I
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92660
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TLC59116
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92510
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3406
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ILD8150
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NSI50010YT1G
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3631
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess