EN
  • EN
  • DE

CAT24FC02WI

Part No CAT24FC02WI
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036014-CAT24FC02WI
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24FC02WI CAD Model

Description

ON Semiconductor CAT24FC02WI Product Overview

The CAT24FC02WI is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to provide reliable data storage and retrieval in a wide range of applications. This device offers a storage capacity of 2-Kb and utilizes the standard I2C bus interface, making it easy to integrate into various electronic systems.

Key Features

  • Memory Size: 2-Kb (256 x 8)
  • Interface Type: I2C (2-wire serial interface)
  • Operating Voltage Range: 2.5V to 5.5V
  • Write Cycle Time: 5 ms (typical)
  • Endurance: 1,000,000 program/erase cycles
  • Data Retention: 100 years
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: Available in an 8-pin SOIC package

Applications

The CAT24FC02WI is versatile and can be used in a multitude of applications that require low-power and reliable non-volatile memory storage. It is particularly suited for:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards

Performance and Reliability

ON Semiconductor's commitment to quality ensures that the CAT24FC02WI provides stable and reliable performance. With a data retention period of 100 years and an endurance of 1 million cycles, this EEPROM can be trusted for applications where data integrity is crucial. The wide operating voltage range and temperature stability make it suitable for harsh environments and demanding applications.

Integration and Support

Integrating the CAT24FC02WI into your design is straightforward, thanks to its I2C interface, which is compatible with most microcontrollers and processors. ON Semiconductor provides comprehensive technical support, including datasheets, application notes, and design resources to facilitate the integration process and optimize the use of this EEPROM in your projects.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess