EN
  • EN
  • DE

CAT24C64HU4I-GT3

Part No CAT24C64HU4I-GT3
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 64KBIT I2C 1MHZ 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN-EP (2x3)
Base Product Number CAT24C64
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 576246-CAT24C64HU4I-GT3
Ultra Librarian 3D Model Ultra Librarian CAT24C64HU4I-GT3 CAD Model

Description

ON Semiconductor CAT24C64HU4I-GT3 EEPROM

The CAT24C64HU4I-GT3 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed for a wide range of applications requiring data storage that can be electrically erased and reprogrammed. This particular model is part of the 64-Kb I²C CMOS Serial EEPROM family, offering a storage capacity of 64 kilobits with a flexible 8-byte page or 32-byte page write buffer.

This EEPROM operates over a standard I²C bus interface, ensuring easy integration into most microcontroller-based systems. It supports a fast write cycle time of 5 ms (typical), which allows for efficient data management and quick updates to stored information. The CAT24C64HU4I-GT3 is designed with hardware write protection, featuring a write protect pin that, when connected to VCC, will lock the entire memory, preventing accidental data alterations.

The device boasts a wide operating voltage range from 1.7V to 5.5V, making it suitable for both low-power and standard operations. This flexibility ensures compatibility with a broad spectrum of logic levels and system architectures. Additionally, the CAT24C64HU4I-GT3 is operational across an extended temperature range from -40°C to +85°C, ensuring reliability and performance even in harsh environmental conditions.

ON Semiconductor has taken care to ensure data integrity, with the CAT24C64HU4I-GT3 featuring a built-in error correction code (ECC) functionality. This ECC capability provides an additional layer of data protection, automatically detecting and correcting any errors that may occur during data transfer processes.

For ease of use, this device comes in an 8-lead TSSOP package, which is known for its compact footprint and suitability for space-constrained applications. The CAT24C64HU4I-GT3 is RoHS-compliant, reflecting ON Semiconductor's commitment to environmental sustainability by avoiding the use of hazardous substances in its manufacturing processes.

In summary, the CAT24C64HU4I-GT3 from ON Semiconductor is a robust and reliable EEPROM solution, perfect for applications that require a durable, high-capacity, and easy-to-use non-volatile memory solution. Its wide voltage range, extensive temperature tolerance, and hardware write protection make it an ideal choice for a variety of industrial, automotive, and consumer electronics applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4431 $50.9565
280+ $0.3636 $101.8080
430+ $0.3522 $151.4460
590+ $0.3409 $201.1310
760+ $0.3295 $250.4200
1,020+ $0.2954 $301.3080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,256 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess