EN
  • EN
  • DE
  • IT

CAT24C44V

Part No CAT24C44V
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 256-Bit Serial Nonvolatile CMOS Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1158927-CAT24C44V
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24C44V CAD Model

Description

ON Semiconductor CAT24C44V EEPROM

The CAT24C44V is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, renowned for its reliability and ease of use. This memory module is designed to provide efficient non-volatile data storage for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Memory Size: The CAT24C44V offers 4-Kb of memory, providing ample space for calibration data, device configuration, and identification information.
  • Interface: It features a Serial I2C (Inter-Integrated Circuit) interface, which allows for simple and efficient communication with microcontrollers and processors.
  • Operating Voltage: The device operates within a voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard applications.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms (typical), enabling rapid updates to stored data.
  • Endurance: The EEPROM is designed for high endurance with a rating of 1,000,000 write cycles, ensuring a long operational lifespan.
  • Data Retention: It also provides a data retention period of 100 years, offering a durable storage solution.

Applications

The CAT24C44V is suitable for a multitude of applications where reliable and persistent data storage is crucial. These include:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Smart Cards
  • Portable Devices

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The CAT24C44V is manufactured to meet stringent industry standards, ensuring performance and reliability. Customers can also benefit from ON Semiconductor's global support network, which provides assistance throughout the product's lifecycle, from initial design to production.

In summary, the CAT24C44V EEPROM from ON Semiconductor is an excellent choice for designers who require a dependable and flexible non-volatile memory solution for their electronic projects.

You May Also Be Interested in

NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 1M X 8 bit
Lowest to $18.0180
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Lowest to $0.5471
International Rectifier
CURRENT SENSE HIGH SIDE SWITCH Over temperature shutdown / Smart High-Side Current Limit Switch
Lowest to $16.2986
Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us
Rohm Semiconductor
Quad comparator
Lowest to $0.1319
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess