Product Overview: ON Semiconductor A1186N
The ON Semiconductor A1186N is a high-performance, versatile Hall-effect sensor designed for a wide array of applications. Engineered with precision in mind, this sensor is capable of detecting and responding to magnetic fields with exceptional accuracy. The A1186N is part of ON Semiconductor's renowned family of linear Hall-effect sensors, which are known for their reliability and efficiency in various industrial and consumer applications.
Key Features
- High Sensitivity: The A1186N is sensitive to low magnetic fields, making it suitable for applications that require precise detection of weak magnetic signals.
- Temperature Stability: Built to perform consistently across a wide temperature range, this sensor ensures accurate readings even in extreme environmental conditions.
- Low Noise Output: The advanced design minimizes electrical noise, which allows for cleaner signal processing and better overall performance.
- Robust Construction: ON Semiconductor's commitment to quality means that the A1186N is constructed to withstand harsh industrial environments, ensuring longevity and reliability.
Applications
The A1186N is suitable for a variety of applications, including but not limited to:
- Position and motion sensing in industrial automation
- Fluid level detection in automotive fuel tanks
- Open/close detection in consumer electronics
- Current sensing in power management systems
Technical Specifications
Parameter
Value
Supply Voltage
4.5V to 6V
Output Voltage
Linear with magnetic flux density
Temperature Range
-40°C to 150°C
Package Type
SIP-3
With its robust design, the A1186N is an excellent choice for designers and engineers looking for a reliable Hall-effect sensor. ON Semiconductor's expertise in sensor technology ensures that the A1186N will provide consistent performance and contribute to the efficiency and safety of your systems.