The ON Semiconductor 40N03G is a high-performance Power MOSFET designed for a wide range of applications requiring efficient power management and high reliability. This semiconductor device is particularly well-suited for switch-mode power supplies, motor controls, and other power conversion and management tasks in both consumer and industrial electronics.
Key Features:
- High Current Capability: The 40N03G is capable of handling continuous drain currents up to 40A, making it suitable for high-power applications.
- Low On-Resistance: With an R<sub>DS(on) value as low as 0.022 ohms, the MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
- High-Speed Switching: This MOSFET features fast switching speeds, which is essential for reducing switching losses and improving performance in high-frequency applications.
- Advanced Technology: Built with ON Semiconductor's advanced trench technology, the 40N03G offers enhanced performance characteristics compared to traditional planar designs.
- Thermal Performance: The device is encapsulated in a robust package that enhances thermal dissipation, ensuring reliable operation even under high-temperature conditions.
Applications:
- DC/DC Converters
- Power Supply Modules
- Motor Drives
- Battery Management Systems
- Automotive Electronics
- Power Management in Computing and Telecom
The ON Semiconductor 40N03G is designed to provide a combination of high efficiency, reliability, and performance in a compact form factor. Its advanced features make it an ideal choice for engineers and designers looking to create sophisticated power systems that require a robust and efficient power MOSFET.
Specifications:
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
30V
Continuous Drain Current (I<sub>D)
40A
R<sub>DS(on)
0.022Ω
Power Dissipation (P<sub>D)
50W
For detailed information and datasheets on the 40N03G Power MOSFET, visit the official ON Semiconductor website or contact their support team for technical assistance.