EN
  • EN
  • DE

CAT24C256XE-T2

Part No CAT24C256XE-T2
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 256KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 500 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT24C256
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 2156-CAT24C256XE-T2-ON,ONSONSCAT24C256XE-T2
Standard Package 1
Win Source Part Number 1215166-CAT24C256XE-T2
Ultra Librarian 3D Model Ultra Librarian CAT24C256XE-T2 CAD Model

Description

The CAT24C256XE-T2 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor. This EEPROM module is designed to provide flexible non-volatile data storage in a wide range of electronic applications, from consumer electronics to industrial systems.

Key Features

  • Memory Size: The device boasts a substantial 256-Kb (32,768 x 8) memory size, allowing ample space for data storage requirements.
  • Interface: It utilizes a fast I²C serial interface for communication, supporting standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocol speeds, making it highly versatile for various system designs.
  • Write Protection: A hardware write protection feature is included, which provides the option to protect the upper half of the memory array. This ensures critical data remains secure from inadvertent changes.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications where power efficiency is crucial.
  • Wide Operating Voltage Range: It operates across a broad voltage range from 2.5V to 5.5V, providing compatibility with most microcontroller logic levels and accommodating various system power supplies.
  • Endurance: The CAT24C256XE-T2 is rated for a high endurance of 1,000,000 program/erase cycles, ensuring reliability and a long operational lifespan.
  • Data Retention: It offers a data retention period of over 100 years, guaranteeing data persistence over an extended period.

Applications

The CAT24C256XE-T2 is suitable for a wide array of applications, such as:

  • Consumer Electronics
  • Industrial and Medical Equipment
  • Automotive Systems
  • Smart Cards
  • Portable Devices
  • Networking Equipment

Package and Quality

The device is offered in an 8-lead TSSOP package, which is both space-saving and suitable for automated assembly processes. ON Semiconductor is committed to high standards of quality and reliability, and the CAT24C256XE-T2 is no exception, meeting stringent industry requirements for performance and durability.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess