EN
  • EN
  • DE

CAT24C164YI-GT3

Part No CAT24C164YI-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 16KBIT 400KHZ 8TSSOP / EEPROM Serial-I2C 16K-bit 2K x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 771160-CAT24C164YI-GT3
Popularity Medium
Supply and Demand Status Limited
Family Name CAT24C164
Introduction Date July 28, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT24C164YI-GT3 CAD Model

Description

ON Semiconductor CAT24C164YI-GT3 EEPROM

The CAT24C164YI-GT3 is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device brought to you by ON Semiconductor. This EEPROM boasts a 64-Kb memory capacity, making it an ideal choice for a wide array of applications that require data storage, such as device configuration, calibration, and user interface personalization.

Designed with versatility in mind, the CAT24C164YI-GT3 operates over a standard I²C bus, facilitating easy integration into existing designs. Its I²C interface supports a maximum clock frequency of 400 kHz, allowing for quick and efficient data transfer. This feature is particularly beneficial for applications that require high-speed data access and low-power consumption.

One of the key attributes of the CAT24C164YI-GT3 is its wide operating voltage range of 2.5V to 5.5V. This broad voltage range ensures compatibility with both 3.3V and 5V systems, providing designers with the flexibility to use this EEPROM in various power environments. Furthermore, the device is optimized for low-power consumption, which is essential for battery-operated and power-sensitive applications.

The CAT24C164YI-GT3 is also noted for its robust data retention capabilities, with a data retention period of over 100 years. This ensures that data stored on the device remains secure and intact over an extended period, offering peace of mind for applications where data integrity is paramount.

For added convenience, this EEPROM comes in an industry-standard 8-lead TSSOP package, which is recognized for its compact footprint and reliability. The temperature range for this device is from -40°C to +85°C, making it suitable for use in environments that experience extreme temperature variations.

With features such as write protection capabilities, a low standby current, and a high endurance of one million write cycles per byte, the CAT24C164YI-GT3 from ON Semiconductor is the go-to choice for developers looking for a durable and efficient non-volatile memory solution.

Whether you're working on consumer electronics, automotive systems, industrial controls, or telecommunications infrastructure, the CAT24C164YI-GT3 offers the reliability and performance that ON Semiconductor is known for, making it a valuable addition to your next project.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess