The F59L2G81A-25BI is a 2Gb (256M x 8) NAND Flash memory device manufactured by ESMT (Elite Semiconductor Memory Technology). NAND Flash memory is a non-volatile storage technology commonly used in a variety of applications due to its high density, low cost per bit, and ability to retain data even without power.
Applications:
- Embedded systems
- Solid-state drives (SSDs)
- USB flash drives
- Memory cards (SD, microSD)
- Digital cameras
- Mobile phones and tablets
- Industrial control systems
Features:
- 2Gb (256M x 8) capacity
- NAND Flash technology
- 3.3V power supply
- Page size: (typically) 2KB + 64B spare
- Block size: (typically) 128KB + 4KB spare
- Operating temperature range: -40°C to +85°C (industrial temperature)
Benefits:
- High-density storage in a small form factor.
- Non-volatile memory retains data without power.
- Fast read and write speeds compared to traditional storage media.
- Reliable data storage for critical applications.
- Wide operating temperature range suitable for harsh environments.
- Low power consumption ideal for battery-powered devices.
Additional Details:
The F59L2G81A-25BI utilizes NAND Flash technology, where data is stored in cells organized into pages and blocks. Erase operations are typically performed on entire blocks. It is important to consult the datasheet for specific timing parameters, such as read cycle time, write cycle time, and erase time. The device's endurance, measured in program/erase cycles, is another key specification that indicates how many times the memory can be written and erased before its performance degrades. Error correction code (ECC) is typically required to ensure data integrity, as NAND Flash memory can be susceptible to bit errors. The F59L2G81A-25BI operates with a 3.3V power supply and is often available in various package options, such as TSOP or BGA. Always refer to the manufacturer's datasheet for detailed specifications, including pin configurations, electrical characteristics, and recommended operating conditions. Understanding the specific NAND architecture and flash management techniques employed by the device is crucial for proper integration into embedded systems and other storage applications.