EN
  • EN
  • DE

CAT1640WI-42-GT3

Part No CAT1640WI-42-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CAT1640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914691-CAT1640WI-42-GT3
Ultra Librarian 3D Model Ultra Librarian CAT1640WI-42-GT3 CAD Model

Description

ON Semiconductor CAT1640WI-42-GT3: A Robust Voltage Supervisor IC

The CAT1640WI-42-GT3 from ON Semiconductor is a highly reliable voltage supervisor integrated circuit designed to enhance the stability and safety of electronic systems. This component is a crucial addition to any application requiring precise voltage monitoring and reset functionality, ensuring that systems remain within operational voltage thresholds.

Key Features

  • Voltage Threshold: The CAT1640WI-42-GT3 offers a precise threshold voltage of 4.2V, making it ideal for monitoring 5V power supplies and other systems operating around this voltage level.
  • Reset Timeout: It features a programmable reset timeout that provides designers with flexibility to set the appropriate delay for their system requirements.
  • Low Power Consumption: With its low power consumption, this voltage supervisor IC is suitable for power-sensitive applications, ensuring minimal impact on the overall energy efficiency of the system.
  • High Accuracy: The device boasts high threshold accuracy, providing reliable monitoring to prevent system malfunctions due to voltage fluctuations.
  • Operating Temperature Range: It operates over a wide temperature range, making it versatile for use in various environments and applications.

Applications

The CAT1640WI-42-GT3 is an excellent choice for a variety of applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Industrial controllers
  • Automotive electronics
  • Communication systems
  • Data storage devices

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the CAT1640WI-42-GT3 is no exception. It is built to meet stringent industry standards, ensuring long-term stability and performance in a wide range of operating conditions. Whether used in consumer electronics or critical industrial applications, this voltage supervisor IC provides peace of mind with its robust design and precise voltage monitoring capabilities.

In summary, the CAT1640WI-42-GT3 is a versatile and dependable solution for any system requiring accurate voltage supervision. Its combination of features makes it a smart choice for designers looking to enhance the resilience and safety of their electronic products.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess