EN
  • EN
  • DE

C0603C152F5GAC7867

Part No C0603C152F5GAC7867
Manufacturer Kemet
Catalog Ceramic Capacitors
Description CAP CER 1500PF 50V C0G/NP0 0603 / 1500 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Kemet
Packaging Reel - TR
Capacitance 1500 pF
Tolerance ±1%
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Case / Package 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.034" (0.87mm)
Base Product Number C0603C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 399-C0603C152F5GAC7867DKR,C0603C152F5GAC7867,C0603C152F5GAC,339-C0603C152F5GAC7867DKR,C0603C152F5GACTU,399-11139-6-ND,399-11139-2-ND,399-11139-6,339-C0603C152F5GAC7867CT,399-C0603C152F5GAC7867CT,C0603C152F5GACTU-ND,399-11139-1-ND,399-11139-1,399-11139-2,399-C0603C152F5GAC7867TR
Standard Package 4,000
Win Source Part Number 1330769-C0603C152F5GAC7867
Ultra Librarian 3D Model Ultra Librarian C0603C152F5GAC7867 CAD Model

Description

The C0603C152F5GAC7867 is a ceramic capacitor manufactured by Kemet. It is a surface-mount capacitor commonly used in a wide range of electronic circuits for filtering, decoupling, and energy storage.

Applications

  • Bypass capacitors in digital circuits
  • Decoupling capacitors in power supplies
  • Filtering capacitors in analog circuits
  • Timing circuits
  • Energy storage in low-power applications

Features

  • 0603 case size (0.06 inch x 0.03 inch)
  • 1500 pF (152) capacitance
  • 50V voltage rating (5)
  • COG (NP0) dielectric
  • Surface-mount technology (SMT)

Benefits

  • Provides stable and reliable capacitance
  • Reduces noise and interference in circuits
  • Suppresses voltage transients
  • Simplifies circuit board assembly
  • Offers excellent high-frequency performance

Additional Details

The C0603C152F5GAC7867 utilizes a COG (NP0) dielectric, which provides excellent stability over temperature and voltage. The 0603 case size is a standard surface-mount size, compatible with automated assembly equipment. The capacitor's 50V voltage rating is suitable for many low-voltage applications. The capacitance tolerance is typically ±1%, making it a precision component. The part number uniquely identifies the capacitor's characteristics, including size, capacitance, voltage rating, dielectric, and termination.

This capacitor is a reliable choice for applications requiring stable and accurate capacitance values.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess