EN
  • EN
  • DE

502443-0460

Part No 502443-0460
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 502443-0460 Molex Headers & Wire Housings CLIKMATE2.0W/B STRECASSY datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Receptacle
Number of Positions 4 Position
Pitch 2 mm (0.079 in)
Number of Rows 1 Row
Mounting Style SMD/SMT
Termination Style Solder
Mounting Angle Straight
Contact Gender Socket (Female)
Contact Plating Tin
Series 502443
Tradename CLIK-Mate
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Reel
Brand Molex
Contact Material Tin
Current Rating 3 A
Flammability Rating UL 94 V-0
Housing Color Natural
Housing Material Polyamide (PA)
Latching Type Unlatched
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 650
Subcategory Headers & Wire Housings
Voltage Rating 250 VAC/DC
Part # Aliases 05024430460 5024430460
Unit Weight 0.022963 oz
Ultra Librarian 3D Model Ultra Librarian 502443-0460 CAD Model

You May Also Be Interested in

Molex, LLC
87427-1642 Molex Headers & Wire Housings HI-TEMP MINIFIT JR H -TEMP MINIFIT JR HD datasheet, inventory, & pricing.
Lowest to $4.2202
Molex, LLC
90131-0130 Molex Headers & Wire Housings 2.54MM CGRIDIII HDR 20P VERT DR TIN datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
53259-0229 Molex Headers & Wire Housings 3.5 WtB Wafer Assy R B Wafer Assy RA 2Ckt datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
505608-0000 Molex Headers & Wire Housings 2.50MM WTW 3.30MM WTB CRIMP datasheet, inventory, & pricing.
Lowest to $0.0553
JST Sales America Inc.
SM08B-NSHSS-TB(LF)(SN) JST Commercial Headers & Wire Housings NSH HEADER (SMT SIDE) datasheet, inventory, & pricing.
Lowest to $0.6112
JST Sales America Inc.
S5B-ZR-SM2-TF(LF)(SN) JST Commercial Headers & Wire Housings ZR HEADER (SMT SIDE) datasheet, inventory, & pricing.
Lowest to $0.2329
Molex, LLC
43645-0800 Molex Headers & Wire Housings MICRO-FIT 3.0 RECEPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
70555-0001 Molex Headers & Wire Housings R/A HDR TRI-PEG 2P low profile datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
43045-1623 Molex Headers & Wire Housings Microfit 3.0 RA PTH clip 30Au DR 16Ckt datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess