EN
  • EN
  • DE

C106M1G

Part No C106M1G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 4A 600V TO-225AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 500
Category Discrete Semiconductor Products
Family SCRs - Single
Packaging Bulk
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200µA
Voltage - On State (Vtm) (Max) 2.2V
Current - On State (It (AV)) (Max) 2.55A
Current - On State (It (RMS)) (Max) 4A
Current - Hold (Ih) (Max) 3mA
Current - Off State (Max) 10µA
Current - Non Rep. Surge 50 60Hz (Itsm) 20A @ 60Hz
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 110°C
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package TO-225AA
Catalog Sensitive Gate SCRs
Win Source Part Number 049972-C106M1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C106M1G CAD Model

Description

The ON Semiconductor C106M1G is a robust silicon controlled rectifier (SCR) designed for medium power switching and phase control applications. Recognized for its high efficiency and reliability, the C106M1G SCR is a versatile component suitable for a wide range of industries, including motor control, heating, and lighting systems, as well as in power supplies.

Key Features:

  • Voltage Rating: The device is rated for a maximum repetitive peak off-state and reverse voltage (VDRM, VRRM) of 600V, making it suitable for applications requiring high voltage operation.
  • Current Rating: It can handle a maximum average on-state current (IT(AV)) of 4A, ensuring it can support a considerable amount of power for its size.
  • Gate Trigger Current: The C106M1G has a sensitive gate that can be triggered with direct current (Igt) as low as 200µA, which allows for precise control over the switching actions.
  • Surge Capability: It offers a non-repetitive on-state surge current (ITSM) of 25A, providing robust performance during short periods of power overloading.
  • Thermal Characteristics: The SCR has a maximum operating junction temperature range of -40°C to +110°C, ensuring stable performance across a wide range of environmental conditions.
  • Circuit Configuration: The device is available in a TO-225 package, which is suitable for through-hole mounting, facilitating easy integration into a variety of circuit designs.

Applications:

The C106M1G SCR is an ideal choice for applications requiring efficient and reliable control of high power. Its typical applications include:

  • Motor control circuits for starting, stopping, and speed regulation.
  • Control of heating elements in appliances such as ovens and water heaters.
  • Light dimmers and power regulators in both residential and commercial settings.
  • Overvoltage protection in power supplies and other electronic equipment.

With its combination of high voltage and current ratings, sensitive gate, and surge handling capabilities, the ON Semiconductor C106M1G SCR is a solid choice for designers looking for a reliable component to manage power control in their electronic designs.

You May Also Be Interested in

Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3375 $53.5000
95+ $1.0974 $104.2530
145+ $1.0631 $154.1495
195+ $1.0288 $200.6160
255+ $0.9945 $253.5975
340+ $0.8917 $303.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,515 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess