EN
  • EN
  • DE

BD180G

Part No BD180G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Plastic Medium Power Silicon PNP Transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) @ Ib, Ic 800mV @ 100mA, 1A
Current - Collector Cutoff (Maximum) 1mA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 40 @ 150mA, 2V
Power - Max 30W
Frequency - Transition 3MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-225AA, TO-126-3
Manufacturer Package TO-225AA
RoHS State Request Verification
Win Source Part Number 1152545-BD180G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name BD180
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian BD180G CAD Model

Description

ON Semiconductor BD180G Bipolar Transistor

The BD180G is a high-power bipolar transistor from ON Semiconductor, renowned for its reliability and performance in a variety of applications. This PNP transistor is specifically designed to cater to the needs of electronic enthusiasts and professionals alike, offering a perfect solution for amplification and switching applications.

This transistor features a collector-emitter voltage (VCEO) of -80V and a collector current (IC) of up to -3A, making it suitable for moderate power applications. The device also boasts a collector power dissipation (PC) of 30W, providing a good balance between power handling and efficiency. The BD180G is housed in a TO-225 package, which ensures easy mounting on a printed circuit board (PCB) while providing adequate heat dissipation for stable operation.

ON Semiconductor has designed the BD180G with a focus on performance and durability. The device exhibits excellent gain characteristics, with a DC current gain (hFE) of 40 to 160 at IC = -150mA, ensuring that it can drive significant loads with a minimal base drive current. This makes the BD180G an ideal choice for audio amplifiers, power regulators, and DC-DC converters.

The BD180G also features a fast switching speed, which is essential for applications requiring quick transitions between on and off states, such as motor control circuits. Its robust construction ensures that it can withstand harsh operating conditions, making it suitable for industrial and automotive applications where reliability is paramount.

ON Semiconductor also takes safety seriously, and the BD180G includes built-in features to protect against overcurrent and thermal overload. This proactive approach to safety not only helps to prevent damage to the transistor but also safeguards the entire circuit in which it is used.

In summary, the BD180G from ON Semiconductor is a versatile and reliable PNP bipolar transistor that offers a combination of power handling, efficiency, and speed. Its robust design and built-in protection features make it an excellent choice for a wide range of electronic applications.

Specifications:

  • PNP Bipolar Transistor
  • Collector-Emitter Voltage (VCEO): -80V
  • Collector Current (IC): -3A
  • Collector Power Dissipation (PC): 30W
  • DC Current Gain (hFE): 40 to 160 at IC = -150mA
  • Package: TO-225

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess