EN
  • EN
  • DE

TIP147G

Part No TIP147G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Darlington Complementary Silicon Power Transistors | TRANS PNP DARL 100V 10A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 3V at 40mA, 10A
Current - Collector Cutoff (Maximum) 2mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 5A, 4V
Maximum Power 125W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Family Part Number TIP14*
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1267419-TIP147G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP147G CAD Model

Description

The TIP147G is a silicon PNP Darlington power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-power switching transistor is widely used in a variety of applications due to its robust performance and reliability. It is particularly suitable for linear and switching applications.

Key Features

  • High Collector-Emitter Voltage: With a V<sub>CEO of -100V, the TIP147G is capable of handling high voltage applications, making it suitable for a wide range of power supply and amplification tasks.
  • High Current Capability: The transistor can handle collector currents up to -10A, ensuring high current driving capability for heavy loads.
  • High Gain Bandwidth Product: Featuring a high DC current gain (h<sub>FE) of 1000 (minimum) at -3A, the TIP147G ensures high efficiency in amplification applications.
  • Monolithic Construction: The monolithic integration of the Darlington pair with a built-in diode provides a compact design and improved performance.
  • Complementary NPN Type Available: The TIP147G has a complementary NPN partner (TIP142G), allowing for a well-matched push-pull configuration in amplifiers.

Applications

The TIP147G is ideal for a range of applications, including:

  • Power linear and switching circuits
  • Audio amplifiers
  • DC-DC converters
  • Motor control circuits
  • Regulated power supplies

Robustness and Reliability

Constructed in a TO-220 package, the TIP147G offers excellent power dissipation and thermal efficiency, which is critical for maintaining stability and longevity in high-power applications. The device is also characterized for operation from -65 to +150 degrees Celsius, ensuring reliable performance in a wide range of environmental conditions.

Environmental and Regulatory Compliance

ON Semiconductor is committed to environmental stewardship. The TIP147G is designed to meet various international standards, including RoHS compliance, which means it is free from hazardous substances such as lead, ensuring its suitability for use in environmentally sensitive applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3781 $59.4525
60+ $1.9514 $117.0840
92+ $1.8904 $173.9168
127+ $1.8294 $232.3338
164+ $1.7685 $290.0340
219+ $1.5855 $347.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess