EN
  • EN
  • DE

BC846BL1TG

Part No BC846BL1TG
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 717842-BC846BL1TG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC846BL1TG CAD Model

Description

ON Semiconductor BC846BL1TG NPN Bipolar Transistor

The ON Semiconductor BC846BL1TG is a high-quality NPN bipolar (BJT) transistor that offers excellent performance for a wide range of electronic applications. This small-signal transistor is designed for general-purpose and amplifier applications and is recognized for its reliability and efficiency. It is housed in a SOT-23 package, which is a compact surface-mount package, making it suitable for modern high-density printed circuit board designs.

The BC846BL1TG features a collector-emitter voltage (Vceo) of 65V and a collector current (Ic) of 100mA. This makes it a suitable choice for low to medium power applications. The device also boasts a low collector-emitter saturation voltage, which ensures lower power dissipation and improved efficiency when in operation. Its transition frequency (fT) is 100MHz, which allows for good performance in high-frequency signal processing applications.

With a continuous collector current rating of 100mA, this transistor can handle a decent amount of current for its size, and its power dissipation of 250mW ensures that it can withstand moderate thermal stresses during operation. The BC846BL1TG also has a low noise figure, making it an excellent choice for audio amplification and other applications where signal integrity is crucial.

For ease of use, the BC846BL1TG comes in a RoHS-compliant package, which means it meets the environmental standards set by the Restriction of Hazardous Substances Directive. This makes it not only a technically sound choice but also an environmentally friendly one for manufacturers and hobbyists looking to create green products.

Whether you're designing a new circuit or replacing a component in an existing one, the ON Semiconductor BC846BL1TG offers the performance and reliability needed for a broad spectrum of applications. Its compact form factor, combined with its electrical characteristics, makes it a versatile component for designers looking to optimize their electronic designs.

Overall, the BC846BL1TG is a testament to ON Semiconductor's commitment to providing high-quality components that meet the needs of modern electronics. Its combination of efficiency, power handling, and frequency response makes it a go-to choice for those in the industry.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2,330+ $0.0215 $50.0950
4,955+ $0.0202 $100.0910
7,695+ $0.0195 $150.0525
11,050+ $0.0181 $200.0050
14,370+ $0.0174 $250.0380
17,860+ $0.0168 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,000 pieces
MOQ: 2330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess