EN
  • EN
  • DE

BAV70WLT1G

Part No BAV70WLT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 231778-BAV70WLT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV70WLT1G CAD Model

Description

ON Semiconductor BAV70WLT1G Dual Series Switching Diode

The BAV70WLT1G is a high-performance, dual series switching diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and versatile diode is engineered to meet the demanding requirements of fast switching applications. It is commonly used in multiplexing, logic gates, and other high-speed switching circuits.

Key Features

  • Diode Configuration: The device contains two diodes configured in series, which is beneficial for applications where a higher voltage rating is required.
  • High-Speed Switching: With its fast switching speed, the BAV70WLT1G is capable of operation in the nanosecond range, making it suitable for high-speed applications.
  • Low Leakage Current: The diode is designed to have a very low reverse leakage current, ensuring minimal power loss and increased efficiency in your circuit.
  • Low Capacitance: The diode features low capacitance, which minimizes the effect on signal integrity, particularly in high-frequency applications.
  • SOT-323 Package: The small SOT-323 package is ideal for space-constrained applications, allowing for high-density PCB layouts.
  • Lead-Free and RoHS Compliant: The BAV70WLT1G is lead-free and complies with the RoHS directive, making it environmentally friendly and suitable for use in a wide range of commercial and industrial products.

Applications

The ON Semiconductor BAV70WLT1G is designed for general-purpose high-speed switching applications. It is commonly used in:

  • Logic circuits
  • Signal processing
  • Power management systems
  • High-frequency inverters
  • Protection circuits
  • Industrial and consumer electronics

Reliability and Performance

ON Semiconductor is known for its commitment to quality, and the BAV70WLT1G is no exception. This diode delivers consistent performance and reliability, making it a trusted choice for engineers and designers looking for a switching diode that won't compromise their application's integrity. Whether you're working on a complex industrial system or a simple consumer electronic device, the BAV70WLT1G offers the performance and reliability you need.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess