EN
  • EN
  • DE

ASX342ATSC00XPED0-DP

Part No ASX342ATSC00XPED0-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR VGA 1/4 CIS SOC / CMOS Image Sensor 5.6µm x 5.6µm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 5.6µm x 5.6µm
Active Pixel Array -
Frames per Second 60
Voltage - Supply -
Package / Case -
Supplier Device Package -
Base Product Number ASX342
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1355761-ASX342ATSC00XPED0-DP
Ultra Librarian 3D Model Ultra Librarian ASX342ATSC00XPED0-DP CAD Model

Description

Introducing the ASX342ATSC00XPED0-DP from ON Semiconductor

ON Semiconductor proudly presents the ASX342ATSC00XPED0-DP, a cutting-edge solution designed for high-performance applications requiring advanced sensing capabilities. This product is a testament to ON Semiconductor's commitment to innovation, quality, and reliability in the semiconductor industry.

Key Features and Benefits

  • High Resolution: The ASX342ATSC00XPED0-DP boasts an impressive resolution that ensures detailed and crisp images, making it ideal for applications where image clarity is paramount.
  • Advanced Sensor Technology: Equipped with state-of-the-art sensor technology, this product delivers exceptional performance in a variety of lighting conditions, ensuring consistent and reliable operation.
  • Low Power Consumption: Designed with energy efficiency in mind, the ASX342ATSC00XPED0-DP operates with low power consumption, thereby extending the battery life of portable devices and reducing the overall energy footprint.
  • Durability: ON Semiconductor's commitment to quality means that this product is built to last, offering robustness and durability even in challenging environmental conditions.
  • Easy Integration: The ASX342ATSC00XPED0-DP is designed for seamless integration into a wide range of systems, ensuring a smooth and hassle-free setup process.

Applications

The versatility of the ASX342ATSC00XPED0-DP makes it suitable for a diverse array of applications, including but not limited to:

  • Advanced security systems
  • Automotive vision systems
  • Industrial automation and inspection
  • Medical imaging devices
  • High-definition surveillance cameras

Technical Specifications

With its advanced technical specifications, the ASX342ATSC00XPED0-DP sets the standard for performance in its class. Users can expect seamless functionality and high-quality output, ensuring that their systems operate at peak efficiency.

Support and Warranty

ON Semiconductor provides comprehensive support for the ASX342ATSC00XPED0-DP, including detailed documentation and responsive customer service. Additionally, this product comes with a manufacturer's warranty, giving users peace of mind and confidence in their investment.

For a reliable, high-performance imaging solution that you can trust, look no further than the ASX342ATSC00XPED0-DP from ON Semiconductor. Experience the difference that quality and innovation can make in your applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess