EN
  • EN
  • DE

ASM3P2474AF-06OR

Part No ASM3P2474AF-06OR
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Low Power Peak EMI Reducing Solution | IC FREQ MOD 4X EMI REDUCT 6TSOP / Clock Generator 13MHz to 30MHz-IN 60MHz-OUT 6-Pin TSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Frequency Modulator, Spread Spectrum Clock Generator
PLL Yes
Input Crystal
Output CMOS
Frequency - Max 60MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Family Part Number ASM3P2474A
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 60000-ASM3P2474AF-06OR
Popularity Medium
Supply and Demand Status Sufficient
Family Name ASM3P2474
Introduction Date January 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ASM3P2474AF-06OR CAD Model

Description

The ASM3P2474AF-06OR is a cutting-edge semiconductor device from ON Semiconductor, designed to meet the demanding requirements of modern electronic applications. This precision-engineered component is part of ON Semiconductor's extensive portfolio of energy-efficient solutions, aimed at driving innovation across various industries such as automotive, consumer electronics, and industrial automation.

Key Features

  • High Performance: The ASM3P2474AF-06OR is built for high-speed operation, ensuring that devices function with optimal efficiency and reliability.
  • Low Power Consumption: As energy efficiency becomes increasingly important, this product is designed to consume minimal power, reducing the overall energy footprint of the devices it powers.
  • Compact Design: Its small form factor makes it an excellent choice for space-constrained applications, allowing for greater design flexibility.
  • Durability: Manufactured to withstand harsh conditions, the ASM3P2474AF-06OR is robust and capable of maintaining its performance over a wide temperature range.

Applications

The versatility of the ASM3P2474AF-06OR allows it to be used across a variety of applications. It is particularly well-suited for use in:

  • Portable and wireless devices where power efficiency is critical
  • Automotive systems requiring high reliability and performance
  • Complex industrial machinery that demands consistent operation
  • Consumer electronics that benefit from its compact size and energy efficiency

Technical Specifications

The ASM3P2474AF-06OR boasts technical specifications that ensure it meets the needs of the most demanding applications:

  • Operating Voltage Range: 2.5V to 5.5V
  • Output Type: CMOS
  • Frequency: 25MHz
  • Temperature Range: -40°C to 105°C
  • Packaging: TSSOP

With its blend of performance, efficiency, and durability, the ASM3P2474AF-06OR from ON Semiconductor is an ideal choice for designers looking to create the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8688 $65.4080
80+ $1.5338 $122.7040
120+ $1.4853 $178.2360
165+ $1.4380 $237.2700
210+ $1.3895 $291.7950
280+ $1.2462 $348.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess