EN
  • EN
  • DE

ASM3P2107AF

Part No ASM3P2107AF
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ MOD EMI REDUCTION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Frequency Modulator, Spread Spectrum Clock Generator
Input Crystal
Output CMOS, TTL
Number of Circuits 1
Maximum Input Frequency 22MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 199296-ASM3P2107AF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASM3P2107AF CAD Model

Description

ON Semiconductor ASM3P2107AF Product Overview

The ASM3P2107AF from ON Semiconductor is a high-performance, low-power CMOS oscillator designed for a wide range of applications. This precision timing component offers a stable and reliable clock source, making it an ideal choice for modern electronic devices where accurate timing is critical. The oscillator is housed in a compact, surface-mount package, which allows for easy integration into space-constrained designs.

Key Features

  • Frequency Range: The ASM3P2107AF operates at a frequency range that is suitable for various applications, providing flexibility in system design.
  • Low Power Consumption: Designed with energy efficiency in mind, this oscillator minimizes power consumption, making it suitable for battery-powered and portable devices.
  • Stability: It offers excellent frequency stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Output Options: The device provides different output types to cater to specific application needs, including LVCMOS, LVPECL, and LVDS outputs.
  • Compact Size: Its small footprint allows for integration into compact PCB layouts without compromising performance.
  • RoHS Compliant: The ASM3P2107AF is compliant with RoHS directives, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

Applications

The versatility of the ASM3P2107AF makes it suitable for various applications, including:

  • Consumer Electronics
  • Networking Equipment
  • Wireless Communication Systems
  • Industrial Controls
  • Medical Devices
  • Automotive Systems

With its robust design and reliable performance, the ASM3P2107AF from ON Semiconductor is a top choice for designers seeking a compact, energy-efficient, and precise timing solution. Its adherence to industry standards and environmental regulations further enhances its appeal in a market that demands high-quality, sustainable components.

You May Also Be Interested in

Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6530 $61.2240
19+ $6.2797 $119.3143
29+ $6.0834 $176.4186
40+ $5.8870 $235.4800
51+ $5.6907 $290.2257
68+ $5.1028 $346.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess