EN
  • EN
  • DE

4206K

Part No 4206K
Manufacturer Maxim Integrated
Catalog Hard To Find
Description 17- OUTPUT LED DRIVER/GPO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1128640-4206K
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4206K CAD Model

Description

The Maxim Integrated Product 4206K is a state-of-the-art integrated circuit designed for high-performance applications requiring efficient power management and reliable operation. This precision-engineered component is ideal for a wide range of uses, from industrial systems to consumer electronics, ensuring devices operate at their optimal power levels while maintaining safety and longevity.

Key Features

  • High Efficiency: The 4206K is built to provide maximum energy efficiency, which helps in reducing power loss and improving overall system performance.
  • Compact Design: Its small footprint allows for seamless integration into space-constrained applications, making it perfect for portable and wearable devices.
  • Robust Protection: With built-in protection features, the 4206K safeguards against overcurrent, overvoltage, and overheating, ensuring reliable operation under various conditions.
  • Flexibility: The device offers a versatile range of input and output voltages, making it adaptable to different power requirements and system architectures.
  • Low Quiescent Current: It operates with a low quiescent current, which is critical for battery-powered devices, extending their operational life.

Applications

The 4206K is suitable for a multitude of applications, including but not limited to:

  • Portable Electronics
  • Medical Devices
  • Power Supply Modules
  • Industrial Control Systems
  • Automotive Electronics

Technical Specifications

Before integrating the 4206K into your system, ensure to review the detailed technical specifications available in the datasheet provided by Maxim Integrated. Specifications typically include the operating temperature range, voltage ratings, current capabilities, efficiency levels, package types, and more.

Quality and Support

Maxim Integrated is known for its commitment to quality and customer support. The 4206K, like all Maxim products, is backed by comprehensive technical support and the assurance of rigorous quality control standards to deliver performance you can trust.

For more information or to request samples, visit the Maxim Integrated website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess