EN
  • EN
  • DE

AR1820HSSC00SHEA0-DP1

Part No AR1820HSSC00SHEA0-DP1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 18MP 1/2.3 CIS / CMOS Image Sensor 1.34µm x 1.34µm 60-IBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 1.34µm x 1.34µm
Active Pixel Array -
Frames per Second 60
Voltage - Supply 1.8V, 2.8V
Package / Case 60-LBGA
Supplier Device Package 60-IBGA (10x10)
Base Product Number AR1820
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1355767-AR1820HSSC00SHEA0-DP1
Ultra Librarian 3D Model Ultra Librarian AR1820HSSC00SHEA0-DP1 CAD Model

Description

The AR1820HSSC00SHEA0-DP1 from ON Semiconductor is a state-of-the-art image sensor that offers exceptional image quality with its high-resolution imaging capabilities. Designed to meet the needs of a variety of applications, this sensor is ideal for use in digital cameras, surveillance systems, and advanced imaging solutions.

Key Features

  • High Resolution: With an impressive 18-megapixel count, this CMOS image sensor can capture images at a resolution of 4912 x 3684, providing sharp and clear pictures.
  • Advanced Pixel Technology: The sensor utilizes ON Semiconductor's advanced 1.25-micron Back Side Illuminated (BSI) pixel technology, which enhances light sensitivity and dynamic range, leading to superior low-light performance.
  • High Frame Rate: It supports full resolution at 24 frames per second (fps), allowing for smooth video capture with high detail.
  • 4K Video Support: The AR1820HSSC00SHEA0-DP1 is capable of delivering 4K2K video at 60 fps, making it an excellent choice for high-definition video applications.
  • Flexible Readout: The sensor features various readout modes including binning, windowing, and skip modes, providing versatility for different imaging requirements.
  • Electronic Shutter: The electronic rolling shutter helps to reduce motion artifacts and provides consistent image capture.

Applications

This sensor is versatile enough to be used across a broad range of applications, including:

  • High-resolution photography in digital still cameras
  • Professional video recording equipment
  • Industrial and surveillance camera systems
  • Medical imaging devices
  • Automotive and drone camera systems

Technical Specifications

The AR1820HSSC00SHEA0-DP1 sensor operates over a wide temperature range and comes in a CLGA-72 package. It features a maximum pixel data rate of 6 Gbps with a 12-lane HiSPi™ Serial Pixel Interface. Additionally, it supports multiple output formats, including RAW and RGB, to cater to different post-processing needs.

ON Semiconductor's commitment to quality and performance is evident in the AR1820HSSC00SHEA0-DP1 image sensor, making it a top choice for manufacturers and developers who require high-end imaging solutions.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.5919 $73.5919
2+ $60.3832 $120.7664
3+ $58.4961 $175.4883
5+ $56.6092 $283.0460
6+ $54.7222 $328.3332
8+ $49.0613 $392.4904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess