EN
  • EN
  • DE

AR1335HSSC11SMAA0-DPBR

Part No AR1335HSSC11SMAA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 13MP 1/3 CIS SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 1.1µm x 1.1µm
Active Pixel Array 4208H x 3120V
Frames per Second 30
Voltage - Supply 1.8V, 2.8V
Package / Case 48-LCC
Supplier Device Package 48-CLCC (10x10)
Base Product Number AR1335
Standard Package 2,400 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 861786-AR1335HSSC11SMAA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR1335HSSC11SMAA0-DPBR CAD Model

Description

The ON Semiconductor AR1335HSSC11SMAA0-DPBR is a cutting-edge image sensor designed to deliver superior image quality and exceptional performance. This sensor is part of ON Semiconductor's high-resolution CMOS digital image sensor family, offering an impressive 13.2 Megapixels, which makes it an ideal choice for a wide range of applications, including surveillance, scanning, and industrial imaging systems.

Key Features

  • Resolution: Boasting a high resolution of 4208 x 3120 pixels, the AR1335 sensor captures images with stunning clarity and detail.
  • Pixel Size: With a pixel size of 1.1 µm x 1.1 µm, it provides excellent sensitivity and low-light performance, making it suitable for challenging lighting conditions.
  • Optical Format: The 1/3.2-inch optical format aligns with industry standards, ensuring compatibility with a wide range of optics and camera systems.
  • Frame Rate: The sensor supports a high-speed video mode with a frame rate of up to 30 frames per second at full resolution, enabling smooth video capture for dynamic scenes.
  • Interface: It comes equipped with a 4-lane MIPI CSI-2 interface, facilitating high data transfer rates and easy integration with modern processors.
  • Advanced Imaging Features: The AR1335 sensor includes advanced features such as high dynamic range (HDR) imaging, phase detection autofocus (PDAF), and color noise reduction to enhance image quality.

Applications

The versatility of the AR1335HSSC11SMAA0-DPBR sensor makes it suitable for a diverse array of applications. It's widely used in:

  • High-resolution security cameras
  • Advanced surveillance systems
  • Automotive and drone cameras
  • 3D scanning and mapping
  • Medical imaging devices
  • Machine vision and industrial automation

In summary, the ON Semiconductor AR1335HSSC11SMAA0-DPBR image sensor represents a leap forward in imaging technology, combining high resolution, advanced features, and a versatile design to meet the demands of modern imaging applications.

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess