EN
  • EN
  • DE

AOTF10B65M1

Part No AOTF10B65M1
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog IGBTs - Single
Description IGBT 650V 10A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 650V
Maximum Current Collector 20A
Pulsed Collector Current 30A
Collector-emitter saturation voltage(Max) 2V @ 15V, 10A
Maximum Power Dissipation 30W
Total Switching Energy(Ets) 180μJ (on), 130μJ (off)
Input Type Standard
Gate Charge 24nC
Turn-on and Turn-off delay time 12ns/91ns
Testing Conditions 400V, 10A, 30 Ohm, 15V
Reverse Recovery Time (trr) 263ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 1017239-AOTF10B65M1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOTF10B65M1 CAD Model

Description

The Alpha & Omega Semiconductor AOTF10B65M1 is a 650V, 10A Field Stop Trench IGBT (Insulated Gate Bipolar Transistor). It is designed for high efficiency and fast switching applications. This IGBT utilizes advanced trench technology to minimize conduction losses and improve switching performance. The AOTF10B65M1 is suitable for a wide range of power electronics applications.

Applications:

  • Uninterruptible Power Supplies (UPS): Used in UPS systems for efficient power conversion and switching.
  • Welding Machines: Employed in welding machines for controlling the current flow and ensuring stable arc performance.
  • Induction Heating: Incorporated in induction heating systems for high-frequency switching and power control.
  • Solar Inverters: Utilized in solar inverters for converting DC power from solar panels to AC power for grid connection.
  • Motor Drives: Used in motor drives for controlling the speed and torque of electric motors.

Features:

  • 650V Blocking Voltage: Provides a high blocking voltage for reliable operation in high voltage applications.
  • 10A Rated Current: Capable of handling a continuous current of 10A.
  • Field Stop Trench Technology: Utilizes advanced trench technology to minimize conduction losses and improve switching performance.
  • Low VCE(sat): Features a low collector-emitter saturation voltage for reduced power dissipation.
  • Fast Switching Speed: Offers fast switching speeds for efficient operation in high-frequency applications.
  • Positive Temperature Coefficient: Provides a positive temperature coefficient for easy paralleling and improved thermal stability.

Benefits:

  • High Efficiency: Provides high efficiency due to its low conduction and switching losses.
  • Improved Thermal Performance: Enhances thermal performance, allowing for operation at higher temperatures.
  • Reliable Operation: Ensures reliable operation in demanding applications.
  • Simplified Design: Simplifies the design process due to its robust performance and easy paralleling capabilities.
  • Reduced Power Dissipation: Reduces power dissipation, leading to lower operating costs and increased system reliability.
  • Enhanced System Performance: Enhances overall system performance in terms of efficiency and reliability.

Additional Details:

The AOTF10B65M1 is packaged in a TO-220F package, which provides good thermal dissipation and easy mounting. It is designed to operate over a wide temperature range. The gate threshold voltage is typically between 3V and 5V. Proper gate drive circuitry is essential to ensure optimal switching performance. The device includes an integrated gate resistor for improved noise immunity. Furthermore, it is RoHS compliant and halogen-free. This IGBT features robust short-circuit withstand capability.

In summary, the Alpha & Omega Semiconductor AOTF10B65M1 is a high-performance IGBT that offers excellent efficiency, reliability, and thermal performance, making it suitable for a wide range of power electronics applications.

You May Also Be Interested in

Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $12.0770
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4530 $58.1200
100+ $1.1923 $119.2300
150+ $1.1550 $173.2500
210+ $1.1177 $234.7170
270+ $1.0805 $291.7350
360+ $0.9687 $348.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess