EN
  • EN
  • DE

AR0144CSSC00SUKA0-CPBR

Part No AR0144CSSC00SUKA0-CPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS ODCSP-69 / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Voltage - Supply -
Package / Case 69-WFBGA, CSPBGA
Supplier Device Package 69-ODCSP (5.55x5.57)
Base Product Number AR0144
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1355780-AR0144CSSC00SUKA0-CPBR
Ultra Librarian 3D Model Ultra Librarian AR0144CSSC00SUKA0-CPBR CAD Model

Description

ON Semiconductor AR0144CSSC00SUKA0-CPBR - CMOS Image Sensor

The ON Semiconductor AR0144CSSC00SUKA0-CPBR is a cutting-edge CMOS (Complementary Metal-Oxide-Semiconductor) image sensor designed to deliver superior imaging performance in a wide range of applications. This sensor is particularly well-suited for industrial, automotive, and security applications, where high-quality image capture is essential, even in challenging lighting conditions.

Key Features:

  • Pixel Size: The AR0144CSSC00SUKA0-CPBR features a 1/4-inch optical format with a 3.0 µm pixel size, allowing for high-resolution imaging without compromising sensitivity.
  • Resolution: This sensor provides a resolution of 1.0 Megapixel, or 1280 x 800 pixels, enabling clear and detailed images.
  • Frame Rate: It offers a high frame rate of up to 60 frames per second (fps) at full resolution, which is ideal for capturing fast-moving objects or for applications requiring real-time video analysis.
  • Monochrome and Color Versions: Available in both monochrome and color versions, the AR0144CSSC00SUKA0-CPBR can cater to a variety of imaging needs.
  • Dynamic Range: The sensor boasts an impressive dynamic range, ensuring excellent image quality even in high-contrast lighting conditions.
  • Interface: It features a versatile digital interface that is compatible with a wide range of processors and FPGAs, facilitating easy integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, the sensor operates with low power consumption, making it suitable for battery-powered devices or applications where power availability is limited.

Applications:

The AR0144CSSC00SUKA0-CPBR is highly adaptable and can be used in various applications, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Machine Vision and Automation
  • Medical Imaging
  • Surveillance and Security Cameras
  • Unmanned Aerial Vehicles (UAVs)

ON Semiconductor's commitment to quality and performance is evident in the AR0144CSSC00SUKA0-CPBR CMOS image sensor. Its robust feature set and flexible application range make it an excellent choice for developers and manufacturers seeking a reliable imaging solution.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5897 $70.7691
6+ $19.3555 $116.1330
10+ $18.7514 $187.5140
13+ $18.1462 $235.9006
17+ $17.5410 $298.1970
23+ $15.7265 $361.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess