EN
  • EN
  • DE

AR0132AT6M00XPEA0-DRBR

Part No AR0132AT6M00XPEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75μm x 3.75μm 63-IBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tray
Product Status Last Time Buy
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 45
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number AR0132
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 861769-AR0132AT6M00XPEA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0132AT6M00XPEA0-DRBR CAD Model

Description

The ON Semiconductor AR0132AT6M00XPEA0-DRBR is a high-performance CMOS digital image sensor that boasts a 1/3-inch optical format and a resolution of 1.2 Megapixels. This sensor is designed to deliver superior image quality in a wide range of lighting conditions, making it an ideal choice for automotive, surveillance, and industrial applications.

With its advanced pixel technology, the AR0132AT6M00XPEA0-DRBR offers exceptional low-light performance, which is crucial for applications that require clear and detailed images regardless of the environmental lighting conditions. The sensor's 3.75 µm pixel size ensures high sensitivity and low noise levels, contributing to its excellent dynamic range and producing crisp, clear images.

This sensor supports a maximum frame rate of 45 frames per second at full resolution, enabling smooth video capture for dynamic scenes. Additionally, it features an electronic rolling shutter which helps to reduce the effects of motion blur, a common challenge in high-speed imaging applications.

The AR0132AT6M00XPEA0-DRBR is equipped with an array of on-chip features designed to enhance image quality and simplify system integration. These features include automatic exposure control, automatic gain control, automatic white balance, and a programmable region of interest, allowing for focused image processing on specific areas within the sensor's field of view.

The sensor's flexible interface is compatible with a wide range of processors and is easy to integrate into existing systems. It supports a parallel output interface, which allows for high-speed data transfer. The compact form factor and low power consumption of the AR0132AT6M00XPEA0-DRBR make it a highly efficient solution for space-constrained designs.

Overall, the ON Semiconductor AR0132AT6M00XPEA0-DRBR is a versatile and reliable image sensor that delivers high-quality images, making it a top choice for developers and manufacturers seeking a sensor that can perform in a variety of challenging conditions.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3499 $64.3499
3+ $52.8001 $158.4003
4+ $51.1500 $204.6000
5+ $49.5000 $247.5000
7+ $47.8500 $334.9500
9+ $42.8999 $386.0991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess