EN
  • EN
  • DE

AR0130CSSM00SPCA0-DRBR2

Part No AR0130CSSM00SPCA0-DRBR2
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1.2 MP 1/3 CIS  /  CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-iLCC (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series Automotive, AEC-Q100
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.95V, 2.5V ~ 3.1V
Package / Case 48-LCC
Supplier Device Package 48-iLCC (10x10)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0130
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AR0130CSSM00SPCA0-DRBR2OS
Standard Package 5
Win Source Part Number 1217723-AR0130CSSM00SPCA0-DRBR2
Ultra Librarian 3D Model Ultra Librarian AR0130CSSM00SPCA0-DRBR2 CAD Model

Description

The AR0130CSSM00SPCA0-DRBR2 is a cutting-edge CMOS digital image sensor from ON Semiconductor, renowned for its exceptional image quality and advanced features. This sensor is specifically designed for a wide range of imaging applications, making it an ideal choice for both professional and consumer-level devices that require high-resolution image capture.

Key Features:

  • Resolution: The sensor boasts a 1/3-inch optical format and provides a 1.2 Megapixel resolution, delivering crisp and clear images at 1280 x 960 pixels.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, it ensures excellent sensitivity and low-light performance, making it suitable for challenging lighting conditions.
  • Frame Rate: It offers a high frame rate of 60 frames per second (fps) at full resolution, which is perfect for capturing fast-moving subjects without any motion blur.
  • Shutter: The AR0130CSSM00SPCA0-DRBR2 features an electronic rolling shutter that provides smooth and consistent image capture with minimal distortion.
  • Dynamic Range: It comes with an impressive dynamic range that ensures detailed images in both bright and dark areas of the scene.
  • Interface: The sensor includes a simple, yet robust, digital interface for easy integration with a wide range of processors and systems.

Applications:

This versatile image sensor can be utilized in various applications, including:

  • Security and surveillance cameras
  • Automotive imaging systems
  • Industrial imaging and inspection
  • Medical imaging devices
  • Consumer electronics such as webcams and video conferencing systems

ON Semiconductor's AR0130CSSM00SPCA0-DRBR2 is engineered to deliver high-quality imaging solutions that meet the demands of modern imaging technology. Its robust design, coupled with advanced imaging features, makes it a top choice for developers and manufacturers looking to integrate reliable image sensing capabilities into their products.

You May Also Be Interested in

MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
OmniVision Technologies Inc
low power, high-performance 5 megapixel CameraChip
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
NEC
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess