EN
  • EN
  • DE

CSD17585F5T

Part No CSD17585F5T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 5.9A 3PICOSTAR  /  N-Channel 30 V 5.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Series FemtoFET™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 5.9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 27mOhm @ 900mA, 10V
Vgs(th) (Max) @ Id 1.7V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 5.1 nC @ 10 V
Vgs (Max) 20V
Input Capacitance (Ciss) (Max) @ Vds 380 pF @ 15 V
Power Dissipation (Max) 500mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 3-PICOSTAR
Package / Case 3-SMD, No Lead
Base Product Number CSD17585
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 296-45068-6,296-45068-2,CSD17585F5T-ND,296-45068-1
Standard Package 250
Win Source Part Number 977330-CSD17585F5T
Ultra Librarian 3D Model Ultra Librarian CSD17585F5T CAD Model

Description

Introducing the CSD17585F5T MOSFET by Texas Instruments

The CSD17585F5T is a state-of-the-art N-channel MOSFET brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This MOSFET is part of TI's extensive portfolio of power management solutions, designed to cater to a wide range of applications requiring efficient power conversion and control.

With its ultra-low on-resistance and a compact footprint, the CSD17585F5T is optimized for power-dense applications where space is at a premium and energy efficiency is paramount. It is housed in a 5-mm x 6-mm SON package that includes a power pad for enhanced thermal performance, ensuring reliable operation even under high current conditions.

Key Features of the CSD17585F5T:

  • Low On-Resistance (R<sub>DS(on)): At just 8.7 mΩ at V<sub>GS = 10V, this MOSFET offers minimal conduction losses, making it ideal for high-efficiency power supplies and DC-DC converters.
  • High Continuous Drain Current (I<sub>D): The device supports a continuous drain current of up to 30 A, accommodating substantial power throughput for demanding applications.
  • Robust Thermal Performance: The power pad design allows for efficient heat dissipation, contributing to the device's reliability and longevity.
  • Fast Switching Speed: Rapid switching capabilities enable high-frequency operation, which can lead to smaller passive components and reduced system size.

Applications:

The CSD17585F5T is versatile and can be used in a variety of applications, including:

  • Telecom and server power supplies
  • Networking equipment
  • Point of Load (POL) modules
  • Battery management systems
  • Industrial power supplies
  • Motor control circuits

Whether you're designing a compact mobile device or an industrial-grade power system, the CSD17585F5T offers the performance and reliability that engineers have come to expect from Texas Instruments. By integrating this MOSFET into your design, you can achieve high efficiency, reduce thermal challenges, and minimize form factor, all of which are critical for today's cutting-edge electronic devices.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5188 $51.8800
210+ $0.4860 $102.0600
320+ $0.4696 $150.2720
460+ $0.4368 $200.9280
595+ $0.4203 $250.0785
745+ $0.4039 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 286,420 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess