EN
  • EN
  • DE

AP0101CS2L00SPGA0

Part No AP0101CS2L00SPGA0
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description IC IMAGE SENSOR 1MP 81VFBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr ON Semiconductor
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Standard Package 30 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911502-AP0101CS2L00SPGA0
Ultra Librarian 3D Model Ultra Librarian AP0101CS2L00SPGA0 CAD Model

Description

The AP0101CS2L00SPGA0 is a cutting-edge image signal processor (ISP) from ON Semiconductor, designed to enhance the performance and capabilities of automotive and industrial camera systems. This advanced component is a testament to ON Semiconductor's commitment to providing high-quality imaging solutions for a variety of applications.

Key Features

  • High-Performance Processing: The AP0101CS2L00SPGA0 is capable of delivering superior image quality through its powerful signal processing capabilities, ensuring crisp and clear images even in challenging lighting conditions.
  • Multiple Output Formats: This ISP supports a range of output formats, including both RAW and YUV, giving designers the flexibility to choose the appropriate format for their system requirements.
  • Advanced Image Correction: Featuring a suite of image correction functions, such as lens shading correction, defective pixel correction, and auto white balance, this product ensures that images are rendered with accurate colors and uniformity.
  • Low Power Consumption: Designed to be energy-efficient, the AP0101CS2L00SPGA0 minimizes power usage, making it ideal for battery-operated devices and applications where power conservation is critical.

Applications

The versatility of the AP0101CS2L00SPGA0 makes it suitable for a wide range of applications, particularly where high-quality image processing is paramount. It is especially well-suited for:

  • Automotive camera systems, such as rear-view, surround-view, and ADAS (Advanced Driver Assistance Systems)
  • Industrial vision systems for quality control and automation
  • Security and surveillance cameras requiring reliable image processing

Technical Specifications

With a robust set of technical specifications, the AP0101CS2L00SPGA0 stands out in its class. It supports a wide range of sensor interfaces and has a flexible input/output interface that accommodates various system architectures. The ISP is packaged in a compact, surface-mountable design, making it easy to integrate into existing and new designs.

For detailed technical information, datasheets, and support resources, customers are encouraged to visit ON Semiconductor's official website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2624 $72.5248
4+ $29.7540 $119.0160
7+ $28.8242 $201.7694
9+ $27.8944 $251.0496
11+ $26.9646 $296.6106
15+ $24.1753 $362.6295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess