EN
  • EN
  • DE

AMIS42665TJAA6RG

Part No AMIS42665TJAA6RG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description TXRX CAN LP HI SPEED 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70 mV
Data Rate 1Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMIS42665
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 561778-AMIS42665TJAA6RG
Ultra Librarian 3D Model Ultra Librarian AMIS42665TJAA6RG CAD Model

Description

ON Semiconductor AMIS42665TJAA6RG High-Speed CAN Transceiver

The ON Semiconductor AMIS42665TJAA6RG is a high-performance CAN (Controller Area Network) transceiver that facilitates communication in automotive and industrial applications. Designed to operate at speeds of up to 1 Mbps, this robust transceiver is an essential component for systems requiring reliable data transmission in harsh environments.

This transceiver is part of ON Semiconductor's portfolio of networking solutions that prioritize both efficiency and reliability. It is designed to interface between a CAN protocol controller and the physical two-wire CAN bus. The device provides differential transmit capability to the bus and differential receive capability to the CAN controller.

Key Features:

  • High-Speed Operation: Supports CAN protocol version 2.0 part A and B, allowing for data rates up to 1 Mbps.
  • Robust Protection: Features thermal protection, short-circuit protection, and is also safeguarded against transients that may occur in an industrial or automotive environment.
  • Low Power Mode: Includes a low-power standby mode with wake-up capability, which helps in reducing the power consumption when the network is idle.
  • Wide Operating Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, making it suitable for various challenging conditions.
  • Flexible Supply Voltage: Compatible with 5V supply voltage and tolerant to 3.3V logic levels, providing design flexibility.

The AMIS42665TJAA6RG comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Its design adheres to the ISO 11898 standard, ensuring compatibility with other CAN transceivers in the market and enabling seamless integration into existing systems.

Applications for the AMIS42665TJAA6RG include automotive networks, industrial automation systems, and any other systems where a reliable CAN communication interface is required. Its robust feature set and compliance with stringent industry standards make it a go-to choice for engineers looking to enhance the performance and reliability of their CAN-based communication systems.

With ON Semiconductor's commitment to quality and performance, the AMIS42665TJAA6RG stands out as a superior choice for your high-speed CAN communication needs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess