EN
  • EN
  • DE

AMIS41682NGA

Part No AMIS41682NGA
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer ON Semiconductor
Win Source Part Number 178866-AMIS41682NGA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMIS41682NGA CAD Model

Description

ON Semiconductor AMIS41682NGA

The ON Semiconductor AMIS41682NGA is a robust, high-speed Controller Area Network (CAN) transceiver designed to serve as the interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is specifically tailored for automotive and industrial applications, providing a seamless channel for data communication with minimal electromagnetic emissions and high immunity against interferences.

Key Features

  • ISO 11898-2 Compliant: This device adheres to the stringent requirements of the ISO 11898-2 standard, ensuring reliable communication in high-speed CAN networks up to 1 Mbps.
  • Low EMI Emissions: The AMIS41682NGA is designed with low electromagnetic interference, making it suitable for noise-sensitive automotive environments.
  • Differential Receiver with High Immunity: The integrated differential receiver provides high immunity to electromagnetic disturbances, a critical feature for harsh electrical conditions.
  • Thermal Protection: It includes thermal protection to safeguard the device from damage due to excessive temperature.
  • Bus-Pin Short-Circuit Protection: The transceiver is equipped with protection against short circuits on the bus pins, enhancing its robustness and reliability.
  • Wide Operating Voltage Range: The AMIS41682NGA operates across a wide range of voltages, from 4.5V to 5.5V, accommodating various system requirements.

Applications

The AMIS41682NGA is ideal for a diverse array of applications, particularly in sectors where reliable data transmission is crucial. Its primary uses include:

  • Automotive Networks
  • Industrial Control Systems
  • Medical Equipment
  • Building Automation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the AMIS41682NGA is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding environments. Whether implemented in a vehicle's onboard diagnostics system or a factory automation setup, the AMIS41682NGA provides a trustworthy solution for CAN-based communication networks.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1966 $59.8300
120+ $0.9818 $117.8160
185+ $0.9517 $176.0645
255+ $0.9205 $234.7275
325+ $0.8905 $289.4125
435+ $0.7981 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess