EN
  • EN
  • DE

AMIS30421C4211G

Part No AMIS30421C4211G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPOLAR 3-3.6V 44QFN / Bipolar Motor Driver SPI 44-QFN (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tube
Product Status Obsolete
Motor Type - Stepper Bipolar
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (4)
Interface SPI
Step Resolution 1 ~ 1/64
Applications General Purpose
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-QFN (7x7)
Base Product Number AMIS30421
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AMIS30421C4211G-ND,AMIS30421C4211GOS
Standard Package 40
Win Source Part Number 1065756-AMIS30421C4211G
Ultra Librarian 3D Model Ultra Librarian AMIS30421C4211G CAD Model

Description

The AMIS30421C4211G is a state-of-the-art micro-stepping stepper motor driver from ON Semiconductor, designed to drive bipolar stepper motors with precision and smoothness. This integrated circuit (IC) is part of ON Semiconductor's high-performance AMIS series, known for its reliability and efficiency in a variety of applications.

Key Features

  • Current Control: The device incorporates an advanced current control mechanism that reduces power dissipation in the motor windings, optimizing performance for a wide range of motor sizes.
  • Micro-stepping Capability: With its micro-stepping functionality, the AMIS30421C4211G allows for finer motor movement, enabling applications that require precise positioning and smooth motion profiles.
  • Integrated Diagnostics: The built-in diagnostic features provide overcurrent, overtemperature, and undervoltage lockout protections, ensuring safe and reliable operation under various conditions.
  • Interface Flexibility: The driver can be controlled via a simple step and direction interface, making it compatible with a broad range of microcontrollers and easy to integrate into existing systems.
  • Daisy Chain Capability: Multiple AMIS30421C4211G devices can be daisy-chained through a serial peripheral interface (SPI), allowing for control of multiple motors with minimal wiring complexity.

Applications

The versatility of the AMIS30421C4211G makes it an ideal choice for a wide array of applications, including but not limited to:

  • Automated Teller Machines (ATMs)
  • Office automation (printers, scanners, etc.)
  • Factory automation and robotics
  • Medical equipment

Technical Specifications

The AMIS30421C4211G operates over a wide supply voltage range and is packaged in a compact 24-pin QFN. It supports various micro-stepping resolutions and has an adjustable current control up to 1.5 A per phase. The device's thermal management capabilities ensure that it operates within a safe temperature range, thereby extending the life of the motor and the driver itself.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the official ON Semiconductor website or contact their sales representatives.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess