EN
  • EN
  • DE

ADT7490ARQ-REEL

Part No ADT7490ARQ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer ON Semiconductor
Win Source Part Number 173645-ADT7490ARQ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7490ARQ-REEL CAD Model

Description

ON Semiconductor ADT7490ARQ-REEL: Temperature Monitoring and Fan Control IC

The ON Semiconductor ADT7490ARQ-REEL is a sophisticated thermal management IC designed to monitor temperature and control fan speed in various electronic applications. This versatile device is particularly suitable for use in complex systems such as servers, telecommunications equipment, and personal computers, where maintaining optimal thermal conditions is essential for reliability and performance.

The ADT7490ARQ-REEL offers a multitude of features that make it an ideal solution for advanced thermal management tasks. It integrates a total of ten temperature sensors, with four external and six internal sensors, allowing for precise monitoring of various system components. The device's ability to measure temperature with high accuracy ensures that the system can respond effectively to thermal events, enhancing system stability and extending the lifespan of electronic components.

In addition to temperature monitoring, the ADT7490ARQ-REEL provides four PWM (Pulse Width Modulation) fan control outputs. These outputs enable the IC to regulate fan speed dynamically based on the temperature readings, ensuring efficient cooling while minimizing noise and power consumption. The fan control feature is highly configurable, allowing designers to tailor the thermal response to the specific needs of their systems.

The ADT7490ARQ-REEL also supports a variety of communication protocols, including SMBus and I2C, facilitating easy integration into existing designs. This allows for real-time temperature data to be read by the system's host controller, enabling advanced control schemes and diagnostics.

Encased in a 24-pin QSOP package, the ADT7490ARQ-REEL is designed for surface-mount technology (SMT), making it suitable for high-density PCB layouts. The device also comes in tape and reel packaging, which is optimal for automated manufacturing processes, ensuring efficient and cost-effective assembly.

Overall, the ADT7490ARQ-REEL from ON Semiconductor is a comprehensive solution for designers looking to incorporate advanced temperature monitoring and fan control into their systems. Its precision, versatility, and ease of integration make it a top choice for managing thermal conditions in a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6052 $61.6572
26+ $4.5992 $119.5792
39+ $4.4560 $173.7840
54+ $4.3116 $232.8264
70+ $4.1684 $291.7880
93+ $3.7376 $347.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess