EN
  • EN
  • DE

ADT7475ARQZ-REEL

Part No ADT7475ARQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTRLR 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C, External Sensor
Accuracy ±1.5°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 009442-ADT7475ARQZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7475ARQZ-REEL CAD Model

Description

ON Semiconductor ADT7475ARQZ-REEL

The ON Semiconductor ADT7475ARQZ-REEL is a sophisticated thermal controller and voltage monitor designed for precision management of system temperatures and voltages in complex electronic systems. This component is particularly suitable for applications in the computer, telecommunications, and industrial markets where efficient thermal management is crucial for system reliability and performance.

Key Features

  • Multiple Temperature Sensor Inputs: The device supports three external and one internal temperature sensor inputs, providing comprehensive monitoring capabilities across the system.
  • Flexible Fan Speed Control: It includes sophisticated fan control logic that can manage up to four fans, with support for both PWM (Pulse Width Modulation) and tachometer-based speed control to ensure optimal cooling efficiency.
  • Voltage Monitoring: The ADT7475ARQZ-REEL can monitor up to two voltages, enabling the detection of over-voltage or under-voltage conditions that could potentially harm the system.
  • Programmable Settings: Users can program various parameters, including temperature thresholds and fan speed profiles, through the I²C-compatible serial interface.
  • Over-Temperature Protection: The device features an automatic over-temperature protection mechanism that can be configured to respond to excessive temperatures by adjusting fan speeds or triggering system shutdown procedures.

Product Specifications

  • Package: 16-SSOP (QSOP)
  • Supply Voltage: 3 V to 5.5 V
  • Operating Temperature: -40°C to +85°C
  • RoHS Compliant

Applications

The ADT7475ARQZ-REEL is ideal for use in a variety of applications, including:

  • Desktop and Laptop Computers
  • Servers and Networking Equipment
  • Data Storage Systems
  • Telecommunications Infrastructure
  • Industrial Control Systems

Offered in a compact, surface-mountable package, the ADT7475ARQZ-REEL is designed for streamlined integration into modern electronic systems. Its comprehensive feature set ensures that it can meet the stringent requirements for thermal and voltage management in a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Nuvoton Technology Corporation of America
Lowest to $9.7932
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4613 $51.9195
36+ $2.8401 $102.2436
55+ $2.7513 $151.3215
76+ $2.6626 $202.3576
98+ $2.5738 $252.2324
131+ $2.3076 $302.2956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess