EN
  • EN
  • DE

ADT7473ARQH-1R7

Part No ADT7473ARQH-1R7
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description FAN CTRLR AND INT MON / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number ADT7473
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 816812-ADT7473ARQH-1R7
Ultra Librarian 3D Model Ultra Librarian ADT7473ARQH-1R7 CAD Model

Description

The ADT7473ARQH-1R7 from ON Semiconductor is a sophisticated temperature sensor and automatic fan speed controller integrated circuit, designed to meet the advanced requirements of complex electronic systems. This device is particularly well-suited for applications within desktop and notebook computers, servers, and telecommunication systems where efficient thermal management is crucial for system reliability and performance.

Key Features

  • Multiple Temperature Sensors: The ADT7473ARQH-1R7 is equipped with two on-chip temperature sensors and can monitor the temperature of up to three remote thermal diodes, allowing for comprehensive thermal management across various system components.
  • Dynamic Fan Control: This device supports automatic fan speed control based on temperature inputs, which helps to reduce acoustic noise and power consumption while ensuring optimal cooling.
  • Flexible Configuration: With the ability to control and monitor up to three fans, the ADT7473ARQH-1R7 offers versatile configuration options to meet the needs of a wide range of system designs.
  • I²C/SMBus Interface: The integrated I²C/SMBus interface facilitates communication with the host system for configuration and monitoring, providing easy integration into modern computer systems.
  • Programmable Settings: Users can program various parameters, including temperature set points and fan speed profiles, to tailor the device's operation to specific system requirements.

Applications

The ADT7473ARQH-1R7 is ideal for managing the thermal conditions within various electronic systems, including:

  • Desktop and laptop computers
  • Server systems
  • Telecommunication equipment
  • Game consoles
  • Industrial computing platforms

With its precise temperature monitoring and fan control capabilities, the ADT7473ARQH-1R7 ensures that electronic systems run at their optimal thermal conditions, thereby enhancing system stability and prolonging the lifespan of critical components. ON Semiconductor's commitment to quality and performance makes the ADT7473ARQH-1R7 a reliable choice for designers looking to implement advanced thermal management solutions in their products.

You May Also Be Interested in

Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.8818
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Trinamic Motion Control GmbH
Need more? Email Us
Trinamic Motion Control GmbH
Lowest to $16.0041
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9011 $66.5385
75+ $1.5604 $117.0300
115+ $1.5119 $173.8685
160+ $1.4622 $233.9520
205+ $1.4137 $289.8085
275+ $1.2682 $348.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess