EN
  • EN
  • DE

H5TQ1G83EFR-RDC

Part No H5TQ1G83EFR-RDC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941538-H5TQ1G83EFR-RDC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G83EFR-RDC CAD Model

Description

The Hynix H5TQ1G83EFR-RDC is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for various applications needing fast and reliable memory. It's a 1Gb component configured as 128M x 8, commonly found in modules for computers and other electronics.

Applications:

  • Desktop and laptop computers
  • Gaming consoles
  • Graphics cards
  • Networking devices
  • Embedded systems

Features:

  • 1Gb (128M x 8) memory organization
  • Double Data Rate 3 (DDR3) technology
  • Operating speed of 1600MHz (PC3-12800)
  • 1.5V power supply
  • 8-bit prefetch architecture
  • On-Die Termination (ODT)
  • Lead-free and RoHS compliant

Benefits:

  • High memory bandwidth for efficient data processing
  • Low power consumption for energy efficiency
  • Increased system responsiveness
  • Improved signal integrity
  • Environmentally friendly manufacturing

Additional Details:

This memory chip utilizes DDR3 technology, which allows data transfer on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to SDR SDRAM. Its 1Gb density provides ample storage for applications requiring fast data access. The 1600MHz operating speed contributes to high data transfer rates, improving overall system performance. Its 1.5V operating voltage contributes to its low power consumption, extending the battery life of portable devices. The on-die termination feature helps reduce signal reflections, resulting in a cleaner signal and more reliable performance. The H5TQ1G83EFR-RDC is a reliable component for systems requiring efficient and high-speed memory.

The H5TQ1G83EFR-RDC is packaged in a 78-ball FBGA (Fine-Pitch Ball Grid Array) package, allowing for surface mounting on PCBs. It meets the JEDEC standards for DDR3 SDRAM ensuring compatibility with other components. The '-RDC' suffix designates specific speed and timing characteristics. This memory IC improves efficiency when multitasking and contributes to the smoother running of applications, which enhances overall user experience.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess