EN
  • EN
  • DE

ADT7468ARQ-REEL7

Part No ADT7468ARQ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTRLR 24-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 120°C, External Sensor
Accuracy ±2°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 198873-ADT7468ARQ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7468ARQ-REEL7 CAD Model

Description

The ON Semiconductor ADT7468ARQ-REEL7 is a highly integrated device designed to provide robust thermal monitoring and fan control for complex electronic systems. Ideal for applications such as desktop and notebook computers, servers, data storage systems, and telecommunications equipment, this advanced sensor ensures that your system operates within safe thermal limits, enhancing reliability and longevity.

Key Features

  • Multiple Sensor Inputs: The ADT7468ARQ-REEL7 includes three remote temperature sensor inputs and one local temperature sensor input, allowing for comprehensive temperature monitoring of various system components.
  • Dynamic Fan Control: It features a sophisticated fan control system that can manage up to three fans with tachometer inputs for closed-loop operation, ensuring optimal cooling efficiency.
  • Programmable Temperature Zones: Users can set different temperature zones for triggering fan speed adjustments, alarms, and system shutdowns to prevent overheating.
  • High Accuracy: The device offers high accuracy in temperature readings, with a typical accuracy of ±1°C for the local sensor and ±3°C for the remote sensors.
  • Communication Interface: It utilizes an I²C-compatible serial interface, enabling easy communication with the host system for configuration and monitoring.
  • Low Power Consumption: Designed with power efficiency in mind, the ADT7468ARQ-REEL7 is suitable for battery-powered applications.

Package and Availability

The ADT7468ARQ-REEL7 comes in a compact 24-lead QSOP package, making it suitable for space-constrained applications. The device is provided in tape and reel form, facilitating efficient assembly for high-volume production. With ON Semiconductor's commitment to quality, the ADT7468ARQ-REEL7 is manufactured to meet the highest industry standards for performance and reliability.

Applications

  • Personal Computers and Workstations
  • Server and Data Storage Systems
  • Telecommunications Equipment
  • Industrial and Embedded Systems

In summary, the ADT7468ARQ-REEL7 from ON Semiconductor is a versatile and reliable solution for thermal management and fan control. Its precision temperature sensing capabilities, coupled with dynamic fan control, make it an essential component for maintaining system stability and efficiency.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4130 $58.8910
17+ $6.9034 $117.3578
26+ $6.6875 $173.8750
36+ $6.4715 $232.9740
47+ $6.2566 $294.0602
62+ $5.6087 $347.7394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess