EN
  • EN
  • DE

ADT7466ARQZ-REEL

Part No ADT7466ARQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTRLR 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C, External Sensor
Accuracy ±3°C Local(Max), ±5°C Remote(Max)
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 108149-ADT7466ARQZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7466ARQZ-REEL CAD Model

Description

ON Semiconductor ADT7466ARQZ-REEL Temperature Sensor and Overtemperature Alarm

The ON Semiconductor ADT7466ARQZ-REEL is a sophisticated dual-channel digital thermometer and under/overtemperature alarm, intended for use in personal computers and thermal management systems. This high-performance device is designed to interface directly with the System Management Bus (SMBus), which makes it perfectly suited for a variety of complex and integrated applications.

The ADT7466ARQZ-REEL provides critical temperature monitoring capabilities by measuring both its own temperature and the remote temperature of a diode-connected transistor, typically found in CPUs or GPUs. It can measure the local temperature from 0°C to +125°C and the remote temperature from -40°C to +125°C with an accuracy of ±1°C, ensuring precise thermal feedback for system controls.

One of the key features of this device is its programmable overtemperature alarm, which alerts the system in the event of potentially damaging heat levels. This early warning system can trigger fan activation or initiate system shutdown procedures to prevent overheating, thereby ensuring the protection and longevity of critical system components.

The ADT7466ARQZ-REEL is also equipped with an automatic PWM fan speed control function. This feature allows the device to adjust the speed of up to two fans based on the temperature data it collects, promoting efficient cooling and noise reduction. It is highly configurable, enabling designers to tailor cooling strategies to specific system requirements.

Packaged in a compact 16-lead QSOP, the ADT7466ARQZ-REEL is part of the 'REEL' series, indicating that it comes in tape and reel packaging suitable for automated assembly processes. This packaging is ideal for high-volume production environments where efficiency and scalability are critical.

In summary, the ADT7466ARQZ-REEL from ON Semiconductor is an essential component for advanced thermal management solutions in modern electronics. With its precise temperature sensing, automatic fan control, and proactive alarm systems, it stands as a reliable and intelligent choice for system designers looking to optimize thermal performance and safeguard their hardware investments.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Nuvoton Technology Corporation of America
Lowest to $9.7932
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess