EN
  • EN
  • DE

ADT7463ARQZ

Part No ADT7463ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description dB COOL™ Remote Thermal Controller and Voltage Monitor | IC REMOTE THERMAL CTRLR 24-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 120°C, External Sensor
Accuracy ±1.5°C(Maximum)
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number ADT7463A
Manufacturer Pack Quantity 56
MSL Level 3 (168 Hours)
Win Source Part Number 1142325-ADT7463ARQZ
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7463ARQZ CAD Model

Description

ON Semiconductor ADT7463ARQZ Temperature Sensor and System Monitor

The ADT7463ARQZ is a versatile and advanced temperature sensor and system monitor IC designed by ON Semiconductor, engineered to address the needs of complex electronic systems. This integrated circuit is capable of monitoring multiple temperature zones, fan speeds, and voltage levels within a computer motherboard, server, or other sophisticated electronic systems.

Key Features:

  • Multiple Temperature Sensors: The device comes with three onboard temperature sensors for monitoring the temperature of the ambient environment, the internal temperature, and a remote thermal diode.
  • Programmable Fan Speed Control: It includes sophisticated fan control features that can manage up to three fans. The fan speed can be automatically adjusted based on temperature readings, ensuring optimal cooling and noise reduction.
  • Voltage Monitoring: The ADT7463ARQZ offers voltage monitoring capabilities for up to five power supply voltages, enhancing system stability and reliability.
  • I2C Compatible Interface: An I2C serial bus interface allows for easy communication and configuration by the host system.
  • Software Programmable: All settings can be programmed via software, allowing for customization and flexibility to meet specific system requirements.
  • Flexible Power Supply: The device operates over a wide supply voltage range from 3.0V to 3.6V, making it suitable for a variety of applications.
  • Thermal Alarm: An integrated thermal alarm warns the system of temperature-related issues, allowing for preventive measures to avoid overheating.

Applications:

The ADT7463ARQZ is ideal for use in a range of applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial PCs

Package and Quality:

Encased in a 24-lead QSOP package, the ADT7463ARQZ is designed to meet the space constraints of modern electronic systems while delivering robust performance. ON Semiconductor is committed to high-quality standards, ensuring that this product meets the stringent demands of the industry.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess