Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 120°C
Sensing Temperature - Remote -55°C ~ 150°C
Output Type SMBus
Supply Voltage (V) 3V ~ 5.5V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition -40°C ~ 100°C
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142319-ADT7461AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7461AR CAD Model

Description

ON Semiconductor ADT7461AR Temperature Sensor IC

The ON Semiconductor ADT7461AR is a high-performance digital temperature sensor designed to deliver precise thermal monitoring in a variety of applications. This advanced sensor IC is ideal for system temperature control, environmental control, and thermal protection, ensuring efficient operation and longevity of electronic systems.

Key Features

  • Accuracy: The ADT7461AR offers outstanding accuracy with ±1°C accuracy over the temperature range of -40°C to +125°C, making it reliable for critical temperature monitoring tasks.
  • Dual-Channel: It comes with a dual-channel design, capable of monitoring its own temperature and the temperature of an external diode-connected transistor, which could be a CPU or another IC, providing comprehensive thermal data.
  • Programmable: The device features programmable setpoints for both overtemperature shutdown and hysteresis, allowing for customized thermal management strategies.
  • Interface: Communication is made easy with a 2-wire serial interface, which is compatible with SMBus 2.0, facilitating integration into existing systems.
  • Versatility: It operates from a 3.0V to 5.5V supply voltage, making it versatile for use in various electronic devices and platforms.
  • Package: The ADT7461AR is available in a small 16-lead TSSOP package, which is space-efficient and suited for space-constrained applications.

Applications

The ON Semiconductor ADT7461AR is well-suited for a wide range of applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial and Medical Equipment

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability, and the ADT7461AR temperature sensor IC is no exception. Customers can expect reliable performance and support for their thermal management needs. With its advanced features and flexible design, the ADT7461AR is an excellent choice for designers looking to enhance the thermal efficiency of their systems.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS SOT23-6
Need more? Email Us
ECAD model for MIC280-0BM6-TR
Maxim Integrated
TINY I2C TEMPERATURE SENSOR IN W / Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 4-WLP (0.84x0.84)
Lowest to $3.0728
ECAD model for MAX31875R1TZS+T
Texas Instruments
SENSOR ANALOG -50C-150C TO92-3
Lowest to $0.5138
ECAD model for LMT85LP
Microchip Technology
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R / SENSOR TEMP I2C/SMBUS SOT23-6
Need more? Email Us
ECAD model for MIC281-4YM6-TR
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
ECAD model for DS1631+
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $14.3622
ECAD model for LM235H
Microchip Technology
Temp Sensor Digital Serial (2-Wire, SMbus) 6-Pin SOT-23 T/R / SENSOR TEMPERATURE SMBUS SOT23-6
Lowest to $1.5708
ECAD model for MIC280-4YM6-TR
Texas Instruments
TEMP SENSOR
Lowest to $0.7387
ECAD model for TMP144YFFR
Texas Instruments
SENSOR ANALOG -50C-150C TO92-3 / Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C TO-92-3
Lowest to $0.8774
ECAD model for LMT84LP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention