Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -
Output Type SMAART Wire, UART
Voltage - Supply 1.4V ~ 3.6V
Resolution 12 b
Features Shutdown Mode, One-Shot
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -10°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 4-UFBGA, DSBGA
Supplier Device Package 4-DSBGA
Base Product Number TMP144
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375597-TMP144YFFR
Ultra Librarian 3D Model Ultra Librarian TMP144YFFR CAD Model

Description

The TMP144YFFR is a high-precision digital temperature sensor designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This sensor is part of the extensive portfolio of temperature monitoring devices that TI offers to meet the diverse needs of various industries, including consumer electronics, automotive, and industrial applications.

Key Features

  • Accuracy: The TMP144YFFR offers an impressive accuracy level, ensuring reliable temperature readings for critical applications.
  • Interface: It features a two-wire, SMBus-compatible serial interface, which allows for easy integration into existing systems.
  • Resolution: With a high-resolution ADC, the sensor provides fine temperature resolution, allowing for precise monitoring and control.
  • Supply Voltage: The device operates over a wide supply voltage range, making it versatile for various power environments.
  • Package: It comes in a small-sized package that is ideal for space-constrained applications.

Applications

The TMP144YFFR is suitable for a multitude of applications where accurate temperature monitoring is crucial. It is commonly used in:

  • Telecommunications equipment
  • Computing systems
  • Battery management systems
  • Environmental monitoring
  • Industrial control systems

Performance and Durability

Designed with performance in mind, the TMP144YFFR ensures stable operation over a broad temperature range. Its robust construction makes it durable and reliable, even in harsh environmental conditions. Texas Instruments' commitment to quality means that this temperature sensor is built to deliver consistent performance and a long operational lifespan.

Support and Resources

Customers can access extensive support and resources from Texas Instruments, including technical documentation, application notes, and development tools. This support ensures that integrating the TMP144YFFR into your product or system can be done with confidence and ease.

For more detailed specifications and purchasing information, please refer to the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.9324
ECAD model for LM86CIMMX
Texas Instruments
ENHANCED PRODUCT, LOW-POWER, ANA / Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5
Lowest to $6.1384
ECAD model for TMP9A00MDCKTEP
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39
Need more? Email Us
ECAD model for MLX90614ESF-ACC-000-SP
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Need more? Email Us
ECAD model for LM89CIMM
Texas Instruments
LM99 ±1°C Accurate, High Temperature, Remote Diode Temperature Sensor with Two- Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.9575
ECAD model for LM99CIMM
Texas Instruments
SENSOR ANALOG -50C-150C SC70-5 / Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5
Lowest to $0.5541
ECAD model for LMT87DCKT
Texas Instruments
SENSOR DIGITAL -40C-125C 8SOIC / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-SOIC
Lowest to $2.0644
ECAD model for TMP411BD
Texas Instruments
SENSOR ANALOG -40C-125C 8SOIC / Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
Lowest to $1.9379
ECAD model for LM56CIM/NOPB
Texas Instruments
LOW-POWER HIGH-ACCURACY ANALOG O / Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Lowest to $0.4217
ECAD model for TMP235AEDCKTQ1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7387 $51.7090
165+ $0.6061 $100.0065
260+ $0.5872 $152.6720
355+ $0.5682 $201.7110
460+ $0.5493 $252.6780
610+ $0.4925 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,050 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention