EN
  • EN
  • DE

ADT7460ARQ-REEL7

Part No ADT7460ARQ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP FAN-CTRL 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 120°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 077877-ADT7460ARQ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7460ARQ-REEL7 CAD Model

Description

ON Semiconductor ADT7460ARQ-REEL7 Product Overview

The ADT7460ARQ-REEL7 from ON Semiconductor is a highly integrated device designed for the sophisticated thermal management of personal computers and electronic equipment. As a temperature sensor and automatic fan speed controller, it plays a crucial role in maintaining the optimal operating temperature of your system, ensuring reliability and performance.

Key Features

  • Temperature Monitoring: The device is capable of monitoring the temperature of up to three remote sensor diodes as well as its own temperature. This feature allows for precise monitoring of critical system components.
  • Fan Speed Control: It includes automatic fan speed control based on temperature inputs, which helps reduce noise and power consumption while extending fan life.
  • Programmable: The ADT7460ARQ-REEL7 offers programmable temperature thresholds and fan speeds, allowing customization for specific system requirements.
  • Multiple Interfaces: It supports both I²C and SMBus serial interfaces, providing versatility and ease of integration into various systems.

Applications

This component is well-suited for a range of applications, particularly those requiring active thermal management, such as:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Telecommunications Equipment
  • Game Consoles

Package and Quality

The ADT7460ARQ-REEL7 is offered in a QSOP-16 package, which is compact and suitable for space-constrained applications. As part of ON Semiconductor's commitment to quality, this product is manufactured in compliance with the highest industry standards, ensuring reliability and performance for critical applications.

Environmental and Safety Compliance

ON Semiconductor ensures that its products meet environmental standards. The ADT7460ARQ-REEL7 is RoHS compliant, minimizing the environmental impact by restricting the use of hazardous substances in its manufacture.

You May Also Be Interested in

ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Multicomp
Insulating Kit
Need more? Email Us
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1007 $61.0070
24+ $5.0058 $120.1392
36+ $4.8498 $174.5928
50+ $4.6939 $234.6950
64+ $4.5368 $290.3552
86+ $4.0679 $349.8394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess