EN
  • EN
  • DE

ADP3806JRU-12.5-RL

Part No ADP3806JRU-12.5-RL
Manufacturer ON Semiconductor
Catalog Unclassified
Description IC CHARGER LI-ION 12.5V 24-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number ADP3806
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43253-ADP3806JRU-12.5-RL
Ultra Librarian 3D Model Ultra Librarian ADP3806JRU-12.5-RL CAD Model

Description

The ADP3806JRU-12.5-RL from ON Semiconductor is a high-performance, precision integrated circuit designed for battery management and charging applications. This advanced product ensures efficient and safe charging for a variety of battery chemistries, making it a versatile choice for designers and engineers in the electronics industry.

Key Features:

  • Voltage Regulation: The device provides a precise 12.5V output, suitable for consistent charging and power management in sensitive electronics.
  • Current Regulation: It features robust current regulation capabilities to ensure that batteries are charged safely and efficiently, minimizing the risk of overcharging or thermal runaway.
  • Programmable Charge Rate: The charging rate is programmable, allowing for customization according to the specific needs of the application and the battery technology being used.
  • High Efficiency: The ADP3806JRU-12.5-RL is designed for optimal power conversion efficiency, which helps to reduce energy waste and improve overall battery performance.
  • Thermal Protection: It includes thermal protection features that safeguard the device and the battery from damage due to excessive heat during the charging process.
  • Package Type: The device is available in a TSSOP-20 package, providing a compact form factor that is suitable for space-constrained applications.
  • Reel Packaging: The “-RL” suffix indicates that this component is provided in reel packaging, facilitating efficient assembly for high-volume production.

Applications:

The ADP3806JRU-12.5-RL is ideal for a wide range of applications, including:

  • Laptop and portable computers
  • Smartphones and tablets
  • Portable power tools
  • Uninterruptible power supplies (UPS)
  • Electric vehicles (EVs) and e-bikes

With its precision voltage and current regulation, programmable charge rates, and thermal protection, the ADP3806JRU-12.5-RL is a reliable and efficient solution for modern battery charging requirements. ON Semiconductor's commitment to quality ensures that this product will deliver consistent performance for your power management needs.

You May Also Be Interested in

Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
Need more? Email Us
Others
Lowest to $79.8232
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Lowest to $0.2657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess