EN
  • EN
  • DE

ADP3212AMNR2G

Part No ADP3212AMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 7-Bit, Programmable, 3-Phase, Mobile CPU Synchronous Buck Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Controller, Intel IMVP-6.5
Voltage - Input 3.3 V ~ 22 V
Number of Outputs 1
Voltage - Output Up to 1.5V
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 1141282-ADP3212AMNR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP3212A
Introduction Date June 28, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADP3212AMNR2G CAD Model

Description

ON Semiconductor ADP3212AMNR2G Product Overview

The ADP3212AMNR2G is a highly integrated, multi-phase synchronous buck controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced power management IC is tailored for CPU core power supplies in notebook computers, offering precise voltage regulation and a high level of performance to meet the demands of modern microprocessors.

Key Features

  • Multi-phase power control for excellent load transient response and improved thermal management.
  • Supports 2- or 3-phase operation, providing design flexibility and efficiency.
  • Programmable frequency set from 100 kHz to 400 kHz, allowing optimization for inductor size and efficiency.
  • Active current balancing between phases ensures even thermal distribution and extends the life of the components.
  • Precision voltage regulation with a tight output accuracy of ±0.5% over temperature.
  • Integrated gate drivers with adaptive dead-time control for improved efficiency.
  • Advanced power-saving modes, including a 1-phase PWM mode for light-load conditions.
  • Overvoltage, undervoltage, and overcurrent protection features safeguard the system against abnormal operating conditions.

Applications

The ADP3212AMNR2G is ideally suited for portable computing applications where efficient power management is crucial. It is commonly used in:

  • Notebook computers
  • Ultra-portable devices
  • Netbooks and compact laptops

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The ADP3212AMNR2G is built with this commitment in mind, ensuring reliable performance in a wide range of operating conditions. Its robust design is aimed at providing a long operational lifespan, making it a trusted choice for designers looking to create durable and efficient power supply solutions.

Product Packaging and Availability

The ADP3212AMNR2G comes in a compact QFN-40 package, optimizing board space and allowing for a smaller footprint in end applications. This product is available through various distributors, making it accessible for both large-scale production and prototyping needs.

You May Also Be Interested in

STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7221 $60.2735
85+ $1.4137 $120.1645
130+ $1.3687 $177.9310
175+ $1.3248 $231.8400
230+ $1.2809 $294.6070
305+ $1.1481 $350.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess