EN
  • EN
  • DE

ADM9240ARUZ

Part No ADM9240ARUZ
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC MPU SYS HRDWR MONITOR 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Monitor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number ADM9240
Standard Package 62 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1023733-ADM9240ARUZ
Ultra Librarian 3D Model Ultra Librarian ADM9240ARUZ CAD Model

Description

ON Semiconductor ADM9240ARUZ Product Overview

The ADM9240ARUZ is a highly integrated, feature-rich monitoring solution from ON Semiconductor, designed to ensure the reliability and efficiency of modern electronic systems. This compact device is an ideal choice for various applications, including computing systems, servers, telecommunications, and industrial equipment, where precise monitoring of power supply voltages, temperatures, and fan speeds is crucial for optimal performance and longevity.

Key Features and Benefits

  • Comprehensive System Monitoring: The ADM9240ARUZ provides real-time monitoring of critical parameters, including two supply voltages, one temperature sensor, and a fan speed monitor. This enables the system to take preemptive actions to prevent overheating, voltage fluctuations, and fan failures.
  • Integrated Temperature Sensor: With an onboard temperature sensor, the device can accurately measure the ambient temperature or the temperature of a specific component, ensuring thermal protection and performance optimization.
  • Programmable Fan Speed Control: The fan control feature allows users to set desired fan speed profiles, which helps in maintaining an optimal cooling strategy for the system while reducing noise and power consumption.
  • Serial Bus Interface: The ADM9240ARUZ communicates with the host system via a standard 2-wire serial interface, which simplifies system integration and allows for easy access to the monitored data.
  • Versatile Power Supply Range: This device supports a wide range of power supply voltages from 3.0 V to 5.5 V, making it suitable for various system architectures.
  • Compact Package: Housed in a TSSOP-16 package, the ADM9240ARUZ is designed for space-constrained applications, providing a highly integrated solution without the need for multiple discrete components.

Applications

The ADM9240ARUZ is versatile enough to be used in a variety of settings where system health monitoring is vital. Its applications span across:

  • Desktop and Laptop Computers
  • Server and Storage Systems
  • Networking Equipment
  • Telecommunication Infrastructure
  • Industrial Control Systems

ON Semiconductor's ADM9240ARUZ is a reliable and efficient solution for system monitoring, providing peace of mind to designers and operators of complex electronic systems. Its integration of multiple monitoring functions into a single chip not only saves space but also simplifies design and enhances system robustness.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess